EN
  • EN
  • DE

MAX3458EUTE

Part No MAX3458EUTE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703269-MAX3458EUTE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3458EUTE CAD Model

Description

Maxim Integrated MAX3458EUTE Interface Converter

The MAX3458EUTE from Maxim Integrated is a versatile interface converter, designed to provide reliable communication and protocol conversion for a wide range of applications. This high-performance device is a testament to Maxim Integrated's commitment to delivering cutting-edge technology that enhances system connectivity and interoperability.

Key Features

  • Interface Type: The MAX3458EUTE is equipped with a Universal Serial Bus (USB) 2.0 interface, offering full-speed (12Mbps) operation that is essential for modern communication protocols.
  • Integrated Protection: It features integrated electrostatic discharge (ESD) protection, safeguarding the device against the detrimental effects of static electricity and ensuring long-term reliability in harsh environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX3458EUTE operates with a minimal power draw, making it suitable for battery-powered and portable applications.
  • Temperature Range: It operates over an extended temperature range, from -40°C to +85°C, making it robust enough for industrial applications that require operation under extreme conditions.
  • Package: The device is available in a compact 16-pin Thin Quad Flat Pack (TQFN) package, which is ideal for space-constrained applications.

Applications

The MAX3458EUTE is an ideal choice for a variety of applications, including:

  • Industrial control and automation systems
  • Portable medical devices
  • Data acquisition systems
  • Point-of-sale terminals
  • Consumer electronics

Product Summary

The MAX3458EUTE from Maxim Integrated is a robust and efficient solution for USB interface conversion. Its integrated ESD protection, low power consumption, and wide operating temperature range make it a reliable choice for engineers and designers looking to enhance the connectivity and resilience of their systems. Whether deployed in industrial, medical, or consumer electronics, the MAX3458EUTE stands as a testament to Maxim Integrated's dedication to quality, performance, and innovation.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $25.0254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess