EN
  • EN
  • DE

MAX5934AEEE+T

Part No MAX5934AEEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Thermal Limit
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Operating Supply Voltage 9 V ~ 80 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.4mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Feature Pins FB1, FB2, (/LATCH, RETRY), ON, POL_SOL, PWRGD1, PWRGD2, PWRGD3, TIMER
Win Source Part Number 704818-MAX5934AEEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5934A
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5934AEEE+T CAD Model

Description

Maxim Integrated MAX5934AEEE+T Hot Swap Controller

The MAX5934AEEE+T is a state-of-the-art Hot Swap Controller developed by Maxim Integrated, designed to provide safe insertion and removal of circuit boards from live backplanes or other power sources. This device is particularly suitable for systems where maintenance or upgrades need to be performed without disrupting the operation of the remaining system components. The MAX5934AEEE+T is housed in a compact 16-lead QSOP package, making it an ideal choice for space-constrained applications.

One of the key features of the MAX5934AEEE+T is its integrated MOSFET that allows for precise control of the inrush current, thereby protecting both the board's connectors and the backplane's power supply from the potential damage caused by sudden surges. The device operates over a wide voltage range, from 9V to 80V, which makes it versatile for various applications, including servers, storage systems, and telecommunications equipment.

The MAX5934AEEE+T also boasts an adjustable overcurrent protection feature that safeguards against excessive power draw, which could otherwise lead to overheating or system failure. This is accomplished through the device's ability to sense the voltage across a sense resistor and act accordingly to regulate the current. Additionally, the Hot Swap Controller includes an overvoltage protection circuit that prevents damage to downstream components in the event of a voltage spike.

Notably, the MAX5934AEEE+T provides a user-friendly interface with an active-low FAULT signal that alerts the system in case of an overcurrent, overvoltage, or undervoltage condition. This feature ensures that the system can take appropriate action to maintain stability and reliability. The device also offers a programmable startup time, enabling customized inrush current control for different applications and system requirements.

For engineers and system designers looking for a robust and reliable power management solution, the Maxim Integrated MAX5934AEEE+T Hot Swap Controller offers a blend of advanced protection features, compact design, and ease of use. Its integration into a system can significantly enhance the operational safety and longevity of critical electronic components.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5694 $61.2634
26+ $4.5703 $118.8278
40+ $4.4271 $177.0840
54+ $4.2851 $231.3954
70+ $4.1418 $289.9260
94+ $3.7133 $349.0502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess