EN
  • EN
  • DE

MAX34461ETM

Part No MAX34461ETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703261-MAX34461ETM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX34461ETM CAD Model

Description

Maxim Integrated MAX34461ETM Power Management IC

The Maxim Integrated MAX34461ETM is a state-of-the-art power management integrated circuit (IC) designed to optimize energy efficiency and performance in various electronic systems. This advanced IC is a perfect solution for applications requiring precise power monitoring and control, such as data centers, servers, and telecommunication equipment.

Key Features

  • High-Accuracy Monitoring: The MAX34461ETM provides high-accuracy current and voltage monitoring, enabling systems to effectively manage power consumption and maintain optimal performance levels.
  • Advanced Power Calculations: It features onboard power calculations that help in real-time energy monitoring, reducing the need for external processing and simplifying system design.
  • Integrated Temperature Sensor: With an integrated temperature sensor, this IC can monitor the ambient temperature, allowing for dynamic thermal management and enhanced system reliability.
  • Multi-Channel Operation: It supports multi-channel operation, making it capable of managing multiple power rails simultaneously, which is essential for complex electronic systems.
  • Communication Interface: The device includes a PMBus™ interface for communication, enabling easy integration with system controllers for data logging and power management tasks.
  • Programmable Warning and Fault Thresholds: Programmable warning and fault thresholds allow for customized protection settings, ensuring safe operation under various conditions.

Applications

The MAX34461ETM is versatile and can be used in a wide range of applications. Its precision in power monitoring makes it ideal for:

  • Server power supplies
  • Networking and telecommunication equipment
  • Data center infrastructure
  • Industrial power systems
  • Energy-efficient power distribution units

Technical Specifications

The MAX34461ETM operates over a wide supply voltage range and features a compact package, making it suitable for space-constrained applications. It is designed to meet the rigorous demands of modern electronic systems, offering robust performance and reliability.

Whether you are designing a new power management system or upgrading an existing one, the Maxim Integrated MAX34461ETM provides the accuracy, efficiency, and versatility required to meet the challenges of today's power management needs.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess