EN
  • EN
  • DE

SMBG5354AE3/TR13

Part No SMBG5354AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 17 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5354
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280838-SMBG5354AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5354AE3/TR13 CAD Model

Description

Microchip Technology SMBG5354AE3/TR13 Product Overview

The SMBG5354AE3/TR13 is a high-performance product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is designed to cater to a wide range of applications, particularly in the automotive industry, industrial systems, and consumer electronics. Its robust design is tailored to ensure reliability and performance under various operating conditions.

Key Features

  • Voltage Regulation: The SMBG5354AE3/TR13 provides stable voltage regulation, which is crucial for maintaining the performance of sensitive electronic circuits.
  • Power Management: This product is designed to optimize power management in complex systems, helping to improve the overall energy efficiency of the application it is used in.
  • High-Temperature Operation: With an ability to operate at high temperatures, the SMBG5354AE3/TR13 is suitable for environments that experience elevated temperature ranges.
  • Package: It comes in a surface-mount package that makes it suitable for modern, compact PCB designs and automated assembly processes.
  • Quality and Reliability: As with all Microchip products, this component is manufactured to high standards, ensuring both quality and reliability for critical applications.

Applications

The versatility of the SMBG5354AE3/TR13 allows it to be used across various sectors. In the automotive industry, it can be incorporated into engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). Industrial applications include automation control systems, power supply modules, and IoT devices. Consumer electronics that can benefit from this product range from smart home devices to portable electronics that require efficient power management.

Availability

The SMBG5354AE3/TR13 is available in tape and reel packaging (TR13), which facilitates efficient pick-and-place assembly for high-volume production. Microchip Technology's commitment to long-term availability and support ensures that this product is a reliable choice for both new designs and existing systems requiring maintenance or upgrades.

For detailed specifications, application notes, and further information on the SMBG5354AE3/TR13, visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess