EN
  • EN
  • DE
  • IT

MAX34417ENE+T

Part No MAX34417ENE+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description SMBUS 4 CHANNEL WIDE DYNAMIC RAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Function Current/Voltage Monitor
Sensing Method High-Side
Accuracy ±25%
Voltage - Input 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-XFBGA, WLBGA
Supplier Device Package 16-WLP (2.01x2.01)
Part Number Series MAX34417
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801489-MAX34417ENE+T
Ultra Librarian 3D Model Ultra Librarian MAX34417ENE+T CAD Model

Description

Maxim Integrated MAX34417ENE+T Power Accumulator

The Maxim Integrated MAX34417ENE+T is a high-precision power accumulator designed to provide energy measurement with advanced capabilities. This component is ideal for applications requiring precise power monitoring, such as in portable devices, industrial systems, and energy management solutions.

Key Features

  • High Accuracy: The MAX34417ENE+T boasts high accuracy in power measurement, ensuring reliable data for managing and optimizing energy consumption.
  • Wide Voltage Range: This power accumulator is compatible with a wide range of supply voltages, making it versatile for various applications.
  • Low Quiescent Current: With its low quiescent current, the MAX34417ENE+T is an energy-efficient choice, minimizing the power drain in your system.
  • Easy Integration: The component comes in a compact 16-pin QSOP package, allowing for easy integration into existing designs without requiring significant board space.

Applications

  • Portable Electronic Devices
  • Power Management Systems
  • Industrial Automation
  • Battery-Powered Applications
  • Smart Grid and Energy Monitoring

The MAX34417ENE+T is equipped with an internal accumulator that can measure energy consumption over time, which is critical for applications where long-term energy usage data is necessary. Its integrated features allow for real-time monitoring and control, which can lead to significant improvements in energy efficiency and cost savings.

Maxim Integrated's commitment to quality ensures that the MAX34417ENE+T meets the stringent requirements of power-sensitive applications. Whether you're developing a new energy-conscious product or upgrading an existing system, the MAX34417ENE+T is a reliable and precise solution for your power measurement needs.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $49.2632
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.8007
Texas Instruments
IC COMPARATOR BIDIR 10WSON
Lowest to $0.7983
Texas Instruments
IC CURRENT MONITOR 3.5% 14SOIC
Lowest to $5.5298
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $9.1302
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $9.8612
Texas Instruments
IC CURRENT SHUNT MONITOR 10SON
Lowest to $4.5656
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us
Texas Instruments
Unidirectional Measurement Current-Shunt Monitor With Dual Comparators
Lowest to $4.1724

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5597 $73.6791
6+ $20.1516 $120.9096
9+ $19.5218 $175.6962
12+ $18.8922 $226.7064
16+ $18.2624 $292.1984
21+ $16.3732 $343.8372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess