EN
  • EN
  • DE

INA300AIDSQT

Part No INA300AIDSQT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC COMPARATOR BIDIR 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Current Sense Regulator High/Low-Side - 10-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WSON (2x2)
Family Name INA300
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-37474-6, INA300AIDSQT-ND, 296-37474-1, 296-37474-2, -296-37474-1-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874615-INA300AIDSQT
Ultra Librarian 3D Model Ultra Librarian INA300AIDSQT CAD Model

Description

The INA300AIDSQT is a high-precision current sense amplifier designed by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide accurate current measurement for a wide range of applications, including motor control, battery management, overcurrent protection, and power management systems.

Key Features

  • High Accuracy: The INA300AIDSQT offers exceptional accuracy with a low offset voltage, enabling precise current measurement even at low current levels.
  • Wide Supply Range: It operates over a wide supply range from 2.7V to 5.5V, making it suitable for both low-voltage and standard 5V systems.
  • Adjustable Threshold: The current sense amplifier features an adjustable overcurrent threshold, which allows users to set a precise current limit according to their application needs.
  • Fast Response Time: With its quick response time, the INA300AIDSQT can rapidly detect overcurrent conditions, helping to protect circuits from potential damage.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical in battery-powered applications where power conservation is paramount.

Applications

The INA300AIDSQT is versatile and can be used in a variety of applications. Its precision and fast response make it ideal for:

  • Power supply monitoring
  • Battery chargers
  • Overcurrent and short-circuit protection
  • Motor control systems
  • Portable and wearable electronics

Package and Quality

The INA300AIDSQT is offered in a compact, surface-mount package, which is conducive to space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, ensuring that this current sense amplifier meets the rigorous demands of industrial and commercial use.

Overall, the INA300AIDSQT from Texas Instruments is an excellent choice for designers who require a reliable, precise, and efficient solution for current sensing in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8775 $52.6500
125+ $0.8219 $102.7375
190+ $0.7942 $150.8980
275+ $0.7386 $203.1150
355+ $0.7109 $252.3695
440+ $0.6831 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess