EN
  • EN
  • DE

MAX3391EEUD

Part No MAX3391EEUD
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description DUAL LOW-VOLT LEVEL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 1.2 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 8Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MAX3391
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630542-MAX3391EEUD
Ultra Librarian 3D Model Ultra Librarian MAX3391EEUD CAD Model

Description

Maxim Integrated MAX3391EEUD Transceiver Overview

The Maxim Integrated MAX3391EEUD is a versatile, low-power bidirectional level translator designed for dual-supply applications that require the bidirectional voltage-level translation necessary for data transfer in multi-voltage systems. This compact device is ideal for applications where space is at a premium, offering a reliable solution for connecting components operating at different voltage levels.

Key Features

  • Wide Voltage Range: The MAX3391EEUD operates over a broad voltage range, with VccA from 1.2V to 3.6V and VccB from 1.65V to 5.5V, making it suitable for interfacing between low-voltage and high-voltage circuits.
  • Low Power Consumption: With its low quiescent current, this transceiver is an excellent choice for battery-powered devices and power-sensitive applications.
  • Automatic Direction Sensing: The device's automatic direction sensing capability eliminates the need for a direction control signal, simplifying the design and saving valuable GPIOs on microcontrollers.
  • High-Speed Operation: It supports high-speed signal transfer, ensuring minimal delay in communication between devices operating at different voltage levels.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection enhances the robustness of the design, safeguarding the device against static damage.

Applications

The MAX3391EEUD is ideal for a wide range of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Personal Media Players
  • Data Communication Systems
  • Portable Medical Devices
  • Level Translation for SD/MMC Cards

Package and Reliability

Encased in a 14-pin TSSOP package, the MAX3391EEUD is designed to meet the stringent requirements of space-constrained environments. Its reliability is underscored by Maxim Integrated's commitment to high-quality standards, ensuring that this level translator performs consistently over its intended lifespan.

In summary, the MAX3391EEUD from Maxim Integrated is a high-performance, low-power level translator that offers seamless bidirectional voltage-level translation, making it an indispensable component for modern multi-voltage digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess