EN
  • EN
  • DE

MAX3385E

Part No MAX3385E
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Description ±15kV ESD-Protected, 3.0V to 5.5V, Low-Power, up to 250kbps, True RS-232 Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SSOP-20
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 754658-MAX3385E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3385E CAD Model

Description

Product Overview: MAX3385E from Maxim Integrated

The MAX3385E is a versatile transceiver chip from Maxim Integrated, designed to facilitate communication between devices using the RS-232 protocol. It is a 3V-powered EIA/TIA-232 and V.28/V.24 communications interface with low power requirements and a high data rate, making it an excellent choice for battery-powered applications, portable devices, and other systems where power efficiency is crucial.

One of the key features of the MAX3385E is its low-voltage operation. It operates from a single +3.0V to +5.5V supply, which allows for seamless integration into modern low-voltage systems. Additionally, it includes a 1µA shutdown mode that further reduces power consumption when the device is not in active use, thereby extending battery life in portable applications.

The MAX3385E is capable of running at data rates up to 250kbps, even at low voltages, ensuring that communication between devices is both efficient and reliable. This makes it suitable for various applications, including but not limited to PDAs, GPS receivers, and other data communication equipment that requires high-speed RS-232 data transfer.

Robustness is another hallmark of the MAX3385E, with receivers that can handle up to ±25V and maintain data integrity even when subjected to noisy environments. This feature ensures that the MAX3385E can be used in industrial settings where electrical interference is common.

The MAX3385E comes in a compact package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its functionality, as it includes two drivers and two receivers. This integration minimizes the number of external components needed, simplifying design and reducing overall system costs.

In summary, the MAX3385E transceiver from Maxim Integrated is a high-performance, low-power device that provides reliable RS-232 communication for a wide range of applications. Its low-voltage operation, high data rate, power-saving features, and robust design make it a smart choice for designers looking to optimize their data communication solutions.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Samsung
Need more? Email Us
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1376 $72.2752
4+ $29.6512 $118.6048
7+ $28.7249 $201.0743
9+ $27.7985 $250.1865
11+ $26.8711 $295.5821
15+ $24.0921 $361.3815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess