EN
  • EN
  • DE

74LV257D

Part No 74LV257D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input multiplexer 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132582-74LV257D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV257D CAD Model

Description

Product Overview: 74LV257D from NXP Semiconductors

The 74LV257D is a high-performance, low-voltage quadruple 2-input multiplexer with 3-state outputs, designed by NXP Semiconductors. This integrated circuit is part of the 74LV family, which operates on a power supply range of 2.0V to 5.5V. The device is particularly suitable for battery-operated devices due to its low power consumption and wide operating voltage range.

The 74LV257D offers four multiplexers with common select inputs and separate enable inputs. Each multiplexer has two 2-inputs (A and B), with the output providing either the A or B input, depending on the state of the select input. The 3-state outputs ensure that the device can be connected directly to a bus or data lines, allowing for multiplexing and data routing applications within digital systems.

Featuring a 5V tolerant input capability, the 74LV257D can be used in mixed-voltage environments, interfacing seamlessly with the 5V logic levels while operating at lower voltage levels for power efficiency. The device also provides high noise immunity and the ability to drive 15 LSTTL loads, making it a versatile choice for interfacing with various logic families.

Constructed with silicon gate CMOS technology, the 74LV257D boasts a significant reduction in quiescent power consumption compared to its TTL counterparts, making it an eco-friendly and cost-effective solution for modern electronic designs. With its balanced propagation delays and output transition times, the device is optimized for high-speed signal processing, ensuring reliable performance in critical applications.

The 74LV257D is available in a standard SOIC-16 package, which is compatible with surface mount technology (SMT), thus offering a compact footprint for space-constrained applications. The packaging is also conducive to automated assembly processes, reducing manufacturing time and costs.

In summary, the NXP 74LV257D is a versatile and efficient choice for designers looking to implement multiplexing functions in their low-voltage or portable electronic systems, without compromising on speed or power consumption.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Analog Devices Inc.
Lowest to $18.2138
ON Semiconductor
Lowest to $7.9822
Genesys
Need more? Email Us
Vishay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess