EN
  • EN
  • DE

MAX3384EEWN

Part No MAX3384EEWN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703219-MAX3384EEWN
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3384EEWN CAD Model

Description

Maxim Integrated MAX3384EEWN Overview

The MAX3384EEWN from Maxim Integrated is a high-performance, low-power, RS-232 transceiver specifically designed to meet the stringent requirements of battery-powered applications. This transceiver integrates a dual charge pump circuit that allows the device to deliver true RS-232 performance from a single power supply ranging from +2.35V to +5.5V, making it an ideal choice for portable devices where power efficiency is crucial.

The MAX3384EEWN features two drivers and two receivers. The drivers maintain RS-232 output levels even at the lower supply voltages, ensuring compatibility with all RS-232 peripherals. This transceiver is capable of running at data rates up to 250kbps, which provides a good balance between speed and power consumption.

The innovative design of the MAX3384EEWN minimizes the current draw to as low as 1µA in shutdown mode, which greatly extends the battery life of portable devices. Its receivers can remain active while the drivers are disabled, allowing the device to monitor RS-232 lines for wake-up signals—a feature that is particularly useful in applications like PDAs, laptops, and other smart devices.

The MAX3384EEWN is available in a wide-body, 18-pin SO package, which is suitable for space-constrained applications. Its ESD protection exceeds ±15kV using the Human Body Model, ensuring robust performance and reliability in challenging environments.

Maxim Integrated's commitment to quality and reliability is evident in the MAX3384EEWN, with built-in features such as short-circuit protection and thermal shutdown. This transceiver is an excellent choice for designers looking for a compact, power-efficient RS-232 interface solution that does not compromise on performance or durability.

Whether it's for mobile phones, portable instruments, or any other application requiring efficient RS-232 communication, the MAX3384EEWN transceiver stands out as a top-tier component that combines Maxim Integrated's expertise in mixed-signal design with practical features for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess