EN
  • EN
  • DE

FLZ9V1C

Part No FLZ9V1C
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diodes | DIODE ZENER 9.1V 500MW SOD80
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±3%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 6.6 Ohms
Current - Reverse Leakage at Vr 300nA at 6V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 200mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Style SMD
Manufacturer Package DO-213AC, MINI-MELF, SOD-80
Supplier Device Package SOD-80
Family Part Number FLZ9V1
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 738275-FLZ9V1C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FLZ9V1C CAD Model

Description

The ON Semiconductor FLZ9V1C is a high-quality Zener diode that provides excellent voltage regulation and protection capabilities. Designed for optimal performance and reliability, this Zener diode is an essential component for a wide range of electronic circuits, particularly in power supply applications where stable voltage is crucial.

Key Features:

  • Voltage Regulation: The FLZ9V1C offers a nominal Zener voltage of 9.1V, making it suitable for applications that require precise voltage regulation within this range.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle moderate levels of power, ensuring stability and longevity in your circuit designs.
  • Package Type: Encased in a compact SOD-80 package, the FLZ9V1C is designed for surface-mount technology (SMT), facilitating easy integration into a variety of PCB layouts.
  • Low Leakage Current: It exhibits low leakage current, enhancing its efficiency and making it an ideal choice for low-power applications.
  • High Surge Capability: The device is capable of withstanding surge currents, protecting circuits from voltage spikes and transients.

Applications:

ON Semiconductor's FLZ9V1C Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Wave shaping and clipping circuits
  • Reference elements in precision circuitry
  • Switching operations in digital electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the FLZ9V1C is no exception. Each diode is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. The device is also RoHS compliant, meeting environmental standards and minimizing the use of hazardous substances in electronic components.

Whether you are designing a new power supply or looking to improve an existing electronic system, the ON Semiconductor FLZ9V1C Zener diode is an excellent choice for maintaining voltage stability and protecting against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess