EN
  • EN
  • DE

MAX4810CTN+

Part No MAX4810CTN+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DIGITAL PULSER DL 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Medical Ultrasound Imaging, Sonar
Operating Supply Current 36mA
Operating Supply Voltage 2.7 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN-EP (7x7)
Win Source Part Number 704232-MAX4810CTN+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4810
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4810CTN+ CAD Model

Description

Product Overview: MAX4810CTN+ from Maxim Integrated

The MAX4810CTN+ is a high-performance analog switch integrated circuit (IC) developed by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This switch IC is especially designed to cater to the needs of applications requiring low-distortion and high-speed switching capabilities.

Key Features

  • Low On-Resistance: The MAX4810CTN+ boasts a low on-resistance, which typically ranges from 0.35 ohms to 0.5 ohms. This characteristic ensures minimal signal attenuation when the switch is in the ON state, thereby preserving signal integrity.
  • High-Speed Switching: With fast switching times, the device can handle high-speed signals without significant delays. This makes it suitable for applications such as sample-and-hold circuits, multiplexing, and audio signal routing.
  • Single-Supply Operation: The IC operates on a single supply voltage ranging from +1.8V to +5.5V, making it versatile for various low-voltage applications.
  • Low Power Consumption: The MAX4810CTN+ is designed for power-sensitive applications. Its low power consumption helps extend battery life in portable devices.

Applications

The MAX4810CTN+ is ideal for a wide range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Portable Battery-Powered Devices
  • Medical Equipment
  • Test and Measurement Instruments

Package and Quality

The MAX4810CTN+ comes in a compact 56-pin TQFN package, which is highly suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the device is rigorously tested to meet the requirements of various industrial and commercial applications.

In summary, the MAX4810CTN+ from Maxim Integrated is a versatile, high-performance analog switch that offers low on-resistance, high-speed operation, and low power consumption, making it an excellent choice for designers looking to optimize their systems for efficiency and performance.

You May Also Be Interested in

Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess