Product Overview: MAX3379EEUD+T from Maxim Integrated
The MAX3379EEUD+T is a high-performance, low-voltage level translator from Maxim Integrated, designed to provide seamless voltage level translation for mixed-signal environments. This compact and efficient device is ideal for applications that involve interfacing between different logic levels ranging from 1.2V to 3.6V. The MAX3379EEUD+T is particularly suitable for multi-voltage systems where battery life and power consumption are critical considerations.
Featuring a bidirectional dual-supply bus transceiver mechanism, the MAX3379EEUD+T ensures that both high and low logic levels are accurately translated. This makes it a perfect choice for applications such as mobile devices, handheld electronics, and other portable consumer products where interfacing between low-voltage microprocessors and higher voltage peripherals is necessary.
The device comes in a small, 14-pin TSSOP package, which is not only space-saving but also allows for easier integration into existing designs without the need for significant PCB rework. The MAX3379EEUD+T operates over the extended -40°C to +85°C temperature range, ensuring reliability and performance under varying environmental conditions.
Key features of the MAX3379EEUD+T include:
- Low-Voltage Operation: Compatible with levels as low as 1.2V, making it suitable for modern low-power devices.
- Automatic Direction Sensing: No direction-control signal needed, simplifying the interface design.
- Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
- High-Speed Operation: Capable of translating fast signal edges, suitable for high-speed interfaces.
- ESD Protection: Integrated electrostatic discharge protection enhances the robustness of the device.
With its high-speed operation and automatic direction sensing, the MAX3379EEUD+T provides a reliable and efficient solution for voltage level translation in mixed-signal applications. Whether you're working on a new mobile device or upgrading an existing product, this level translator from Maxim Integrated is designed to meet the demands of today's technology while providing a path for future innovations.
For designers looking for a versatile and power-efficient level translator, the MAX3379EEUD+T offers a blend of performance and ease of use, making it an excellent choice for a wide range of applications.