EN
  • EN
  • DE

MAX3362AKA#TG16

Part No MAX3362AKA#TG16
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 Automotive 8-Pin SOT-23 / IC TXRX RS485/RS422 3.3V SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 20Mbps
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 785948-MAX3362AKA#TG16
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3362
Introduction Date October 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3362AKA#TG16 CAD Model

Description

Maxim Integrated MAX3362AKA#TG16 Interface IC

The Maxim Integrated MAX3362AKA#TG16 is a state-of-the-art interface integrated circuit (IC) designed to provide reliable, high-speed communication in various digital applications. This IC is a part of Maxim's renowned family of interface devices, known for their quality, performance, and integration capabilities. The MAX3362AKA#TG16 is particularly well-suited for applications requiring low-voltage level translation and signal integrity.

Key Features:

  • High-Speed Operation: The MAX3362AKA#TG16 supports fast data rates, making it an excellent choice for high-speed communication protocols.
  • Low-Voltage Interface: This IC operates at a low voltage range, which is ideal for battery-powered and portable devices, ensuring energy efficiency without compromising performance.
  • Dual Supply Levels: It is capable of interfacing between systems operating at different voltage levels, providing design flexibility and ease of integration with various microcontrollers and digital systems.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the IC from potential damage caused by static electricity and enhancing its durability and reliability in harsh environments.
  • Compact Package: Packaged in a compact, surface-mountable form, the MAX3362AKA#TG16 saves valuable board space and is suitable for space-constrained applications.

Applications:

The MAX3362AKA#TG16 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-operated devices
  • Data communication systems
  • Level translation for microcontrollers
  • Industrial control interfaces
  • Medical equipment

With its robust feature set and Maxim Integrated's reputation for high-quality products, the MAX3362AKA#TG16 is an excellent choice for designers looking to improve their system's communication capabilities while maintaining energy efficiency and signal integrity. Whether it's for portable consumer electronics or critical industrial applications, this interface IC stands out as a reliable and high-performing component in any digital communication system.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess