EN
  • EN
  • DE

MAX3355EEUD

Part No MAX3355EEUD
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description USB OTG CHARGE PUMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Cell Phone, Digital Camera, PDA's
Current - Supply 20mA (Max)
Voltage - Supply 2.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MAX3355
Standard Package 56 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829768-MAX3355EEUD
Ultra Librarian 3D Model Ultra Librarian MAX3355EEUD CAD Model

Description

Maxim Integrated MAX3355EEUD USB Transceiver

The Maxim Integrated MAX3355EEUD is a versatile, low-power USB On-The-Go (OTG) transceiver designed to enable USB connectivity in portable devices. This compact and efficient transceiver is engineered to facilitate communication between USB hosts and USB peripheral devices, making it an ideal choice for a wide range of applications including smartphones, tablets, digital cameras, and other multimedia gadgets.

With its small 14-TSSOP package, the MAX3355EEUD is optimized for space-constrained applications, ensuring a minimal footprint on the PCB while delivering high-performance USB OTG functionality. The transceiver operates over a wide voltage range of 3.0V to 3.6V, which aligns with the power requirements of most portable electronics, thus providing designers with flexibility in system power design.

The MAX3355EEUD supports both full-speed (12Mbps) and low-speed (1.5Mbps) data rates as defined by the USB 2.0 specification. This allows for compatibility with a broad spectrum of USB devices and ensures reliable data transfer. Additionally, the device features automatic detection of USB connection speed, simplifying the design and reducing the need for external components.

One of the standout features of the MAX3355EEUD is its built-in charge pump for generating 5V VBUS from a 3.3V supply. This integrated functionality eliminates the need for an external 5V supply, saving on both cost and board space. The device also includes a VBUS discharge path, which quickly removes charge from the VBUS line when the device is disconnected, ensuring a safe and rapid power-down sequence.

For enhanced power management, the MAX3355EEUD incorporates a low-power suspend mode, which significantly reduces power consumption when the USB interface is not in use. This feature is particularly beneficial for battery-powered devices, helping to extend battery life and improve overall energy efficiency.

In summary, the Maxim Integrated MAX3355EEUD USB OTG transceiver is a highly integrated solution designed to meet the needs of modern portable electronic devices. Its combination of small size, broad voltage range, integrated charge pump, and power-saving features make it an excellent choice for designers looking to incorporate USB connectivity into their products.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,102 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess