The MAX3291EPD is a robust, low-power transceiver module from Maxim Integrated, designed for half-duplex communication in industrial field bus applications. This device is specifically engineered to operate with the RS-485 and RS-422 communication standards, providing reliable data transmission in harsh and demanding environments.
Key Features:
- Wide Voltage Range: The transceiver can operate from a single +3.3V supply, making it versatile for various industrial applications.
- High Data Rates: Capable of supporting data rates up to 20Mbps, the MAX3291EPD can handle high-speed data communication with ease.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is suitable for use in extreme industrial conditions.
- Integrated Protection: The device includes fault protection up to ±35V on the receiver and transmitter inputs/outputs, ensuring reliability and longevity.
- Reduced Power Consumption: It features a low-current shutdown mode and a quiescent current under 2mA, minimizing power usage in idle states.
- Pin-Compatible Upgrades: Designed to be pin-compatible with the industry-standard MAX3485 and MAX3488, it allows for easy upgrades in existing designs.
Applications:
The MAX3291EPD transceiver is ideal for a range of industrial applications, including:
- Industrial Control Systems
- Factory Automation
- Building Automation
- Process Control Networks
Product Specifications:
Parameter
Value
Supply Voltage
+3.3V ±10%
Data Rate
20Mbps
Operating Temperature
-40°C to +85°C
Package Type
14-Pin PDIP
Overall, the MAX3291EPD from Maxim Integrated is a highly reliable and efficient solution for RS-485/RS-422 communication, making it a top choice for engineers and designers working on industrial communication systems.