EN
  • EN
  • DE

LCP22-150B1RL

Part No LCP22-150B1RL
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 8SO / Telecom IC Subscriber Line Interface Concept (SLIC) 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Base Product Number LCP22
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876832-LCP22-150B1RL
Ultra Librarian 3D Model Ultra Librarian LCP22-150B1RL CAD Model

Description

Introducing the LCP22-150B1RL PowerPak from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the LCP22-150B1RL, an innovative and reliable solution for power management applications. This product is a testament to STMicroelectronics' commitment to providing advanced technology that meets the evolving needs of the electronics industry.

Product Features

  • High Current Capability: The LCP22-150B1RL is designed to handle a high current load, making it suitable for demanding applications.
  • Low On-Resistance: This device offers extremely low on-resistance, which translates to higher efficiency and less power loss during operation.
  • PowerPak® SO-8L Package: Encased in a compact PowerPak SO-8L package, the LCP22-150B1RL is optimized for space-saving on PCBs without compromising performance.
  • Thermal Performance: With excellent thermal characteristics, this power MOSFET ensures reliable operation even under high temperature conditions.

Applications

The LCP22-150B1RL is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switching regulators
  • Computing and server applications

Quality and Reliability

STMicroelectronics is known for its stringent quality control and the LCP22-150B1RL is no exception. It is manufactured to meet the highest industry standards for performance and reliability. Customers can trust this product to deliver consistent results in their power management systems.

Environmental Compliance

The LCP22-150B1RL is also environmentally friendly, complying with RoHS and Green Product requirements, ensuring that it meets global environmental standards and helps in the reduction of hazardous substances in electronics.

Overall, the LCP22-150B1RL from STMicroelectronics stands out as a robust and efficient solution for modern power management challenges. Its combination of high current handling, low on-resistance, and excellent thermal performance, all within a compact package, makes it an ideal choice for designers looking to optimize their power systems.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.2446
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8392 $64.3720
80+ $1.5091 $120.7280
120+ $1.4620 $175.4400
165+ $1.4149 $233.4585
215+ $1.3677 $294.0555
285+ $1.2261 $349.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess