Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829764-MAX3286CTI
Ultra Librarian 3D Model Ultra Librarian MAX3286CTI CAD Model

Description

Maxim Integrated MAX3286CTI Product Overview

The MAX3286CTI from Maxim Integrated is a high-performance, low-power, compact transimpedance amplifier (TIA) that is an ideal solution for a wide range of optical communication applications. This device is specifically designed to provide a high level of performance for systems requiring the conversion of optical data signals into electrical signals with high sensitivity and bandwidth.

The MAX3286CTI is housed in a small, surface-mount package, making it suitable for dense circuit board layouts where space is at a premium. This TIA is optimized for use in fiber optic receivers and is capable of handling data rates up to 2.5Gbps, which makes it well-suited for gigabit Ethernet, fiber channel, and other high-speed communication standards.

Key Features and Benefits:

  • High Data Rate: With support for up to 2.5Gbps, the MAX3286CTI is perfect for high-speed data communication applications.
  • Low Power Consumption: The device operates with low power, which is critical for reducing system thermal load and improving reliability.
  • High Sensitivity: The TIA offers excellent sensitivity, which is essential for detecting low-level optical signals in noisy environments.
  • Automatic Gain Control (AGC): The built-in AGC enables the TIA to maintain a stable output amplitude over a range of input signal powers, improving performance and ease of use.
  • Compact Form Factor: The surface-mount package is designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for various industrial and commercial environments.

With its combination of features, the MAX3286CTI from Maxim Integrated stands out as a robust choice for designers looking to implement reliable optical receivers in their systems. Whether for telecommunications, data centers, or networking equipment, this transimpedance amplifier is engineered to deliver consistent performance while simplifying design considerations.

For detailed specifications, application circuits, and additional information, potential users are encouraged to consult the MAX3286CTI datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Powtech
30V, 1.2A Step-down High Brightness LED Driver with 5000:1 Dimming
Lowest to $0.3389
ECAD model for PT4115BSOH
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ5.1A
Pericom
Need more? Email Us
ECAD model for PT7M6427CLTA3
Prisemi
Lowest to $0.0390
ECAD model for PTVSHC1DF12VB
Powtech
Need more? Email Us
ECAD model for PT4107ESOH
Parade
Need more? Email Us
ECAD model for PS8809C-2.9A-T3L
Pixelwork
Need more? Email Us
ECAD model for PW565-10ML
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with active DDC buffer, supporting 3 Gbit/s operation
Lowest to $1.8140
ECAD model for PTN3360DBS
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention