EN
  • EN
  • DE

KSZ8001S

Part No KSZ8001S
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 1.8V, 3.3V 10/100BASETX/FX Physical Layer Transceiver | IC TXRX PHY 10/100 3.3V 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Transceiver
Protocol MII, RMII, SMII
Duplex Full
Supply Voltage (V) 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number KSZ8001
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1193801-KSZ8001S
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSZ8001S CAD Model

Description

Microchip Technology's KSZ8001S – Single-Port Ethernet PHY Transceiver

The KSZ8001S from Microchip Technology is a robust and highly integrated Ethernet PHY transceiver that offers a single-port interface solution for 10Base-T and 100Base-TX applications. This state-of-the-art component is designed to simplify the design and deployment of networked devices in a wide array of applications, ranging from industrial automation to consumer electronics.

Featuring a low-power consumption design, the KSZ8001S is an ideal choice for systems where energy efficiency is critical. It operates over the standard industrial temperature range, making it suitable for harsh environments. The transceiver supports both half and full-duplex communication, with hardware-based link status change detection, which ensures reliable data transmission and reception.

The KSZ8001S incorporates a range of advanced features to enhance network performance and integrity. It includes Auto-Negotiation functionality, which allows it to automatically select the highest performance mode of operation that is shared between the device and its link partner. Furthermore, the transceiver is equipped with Auto-MDIX, which eliminates the need for crossover cables by automatically configuring transmit and receive signals for straight-through or crossover cable types.

This Ethernet PHY transceiver is designed with ease of use in mind. It comes with a comprehensive set of LED indicators for link, activity, and speed status, providing clear and immediate visual feedback on network activity and performance. The KSZ8001S is also compliant with IEEE 802.3/802.3u standards, ensuring compatibility with a broad range of Ethernet networking equipment.

With its compact form factor, the KSZ8001S is perfect for space-constrained applications. Its small footprint allows for integration into designs where PCB real estate is at a premium. Whether you are developing a network-connected sensor, a smart home device, or an industrial control system, the KSZ8001S from Microchip Technology provides a reliable and efficient solution for your Ethernet connectivity needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess