EN
  • EN
  • DE

MAX3098ECSE

Part No MAX3098ECSE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702935-MAX3098ECSE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3098ECSE CAD Model

Description

Maxim Integrated MAX3098ECSE Overview

The MAX3098ECSE from Maxim Integrated is a robust, high-speed RS-485/RS-422 receiver designed to provide precise data communication in harsh industrial environments. With its advanced features and reliable performance, the MAX3098ECSE stands out as a top choice for applications requiring differential communication with a strong emphasis on noise immunity and signal integrity.

This receiver is capable of handling up to 256 transceivers on the bus, and its quarter-unit-load input impedance allows up to 256 devices on the bus without violating the RS-485 specification's 32-unit load maximum. The MAX3098ECSE operates over a wide voltage range of 3.3V to 5.5V, making it versatile for various system designs.

One of the key features of the MAX3098ECSE is its integrated fail-safe feature which ensures a logic-high receiver output when the input is shorted or open, or when no signals are present on the bus, thereby preventing false signal transmissions that can occur in the absence of a signal. Additionally, the product boasts a high ESD protection of ±15kV using the Human Body Model, ensuring the device's resilience against electrostatic discharges that commonly occur in industrial settings.

The MAX3098ECSE also features a proprietary low-power RS-485/RS-422 transceiver that includes a hot-swap capability to insert cards into a live backplane without disturbing data communication on the bus. This feature is essential for systems that require maintenance or upgrades without system shutdowns.

The device comes in a 16-pin narrow SO package, making it compact and suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance even in extreme conditions. The MAX3098ECSE is ideal for industrial control systems, HVAC systems, and network equipment, where long cable runs and the potential for high electrical noise are common challenges.

In summary, the MAX3098ECSE from Maxim Integrated is a highly reliable and feature-rich RS-485/RS-422 receiver that offers designers a balance of speed, robustness, and ease of use for their critical communication needs.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess