EN
  • EN
  • DE

MAX36051+

Part No MAX36051+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DEEPCOVER 16CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Active
Programmable Not Verified
Type DeepCover
Mounting Type Surface Mount
Package / Case 16-LBGA, CSPBGA
Supplier Device Package 16-CSBGA (4x4)
Base Product Number MAX36051
Standard Package 810 pcs
REACH Status REACH Unaffected
Win Source Part Number 703340-MAX36051+
Ultra Librarian 3D Model Ultra Librarian MAX36051+ CAD Model

Description

Introducing the MAX36051+ Secure Authenticator from Maxim Integrated

The MAX36051+ is a state-of-the-art secure authenticator from Maxim Integrated, designed to provide robust security solutions for a variety of applications. This advanced cryptographic device offers an array of features to ensure data integrity and security in systems where protection against counterfeiting, unauthorized usage, and other security threats is paramount.

Key Features of the MAX36051+

  • Advanced Cryptography: The MAX36051+ utilizes a secure hash algorithm (SHA-256) for high-level security and protection against sophisticated attacks.
  • Secure Unique ID: Each device comes with a unique 64-bit serial number, which is used to generate a unique secret key for each device, ensuring secure device authentication.
  • One-Time Programmable Memory: It includes 2KB of user-programmable OTP memory that can be used to store secure data, such as cryptographic keys and configuration settings, which cannot be altered once programmed.
  • Small Footprint: The MAX36051+ comes in a compact TDFN package, making it suitable for space-constrained applications without compromising security.
  • High-Temperature Operation: With an operating temperature range from -40°C to +85°C, the MAX36051+ is designed to perform reliably in harsh environments.
  • Low-Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in the low-power design of the MAX36051+, making it ideal for battery-powered and portable devices.

Applications

The MAX36051+ is versatile and can be integrated into various applications, including:

  • Medical device authentication
  • Peripheral device security
  • Embedded system integrity checks
  • Supply chain security and brand protection
  • IoT device authentication

With the MAX36051+, Maxim Integrated continues to push the boundaries of secure authentication technology, providing a robust security solution that can be trusted in critical applications. Whether you are looking to safeguard medical devices, protect intellectual property, or ensure the integrity of your embedded systems, the MAX36051+ offers a high degree of protection against the most common security threats.

For more information about the MAX36051+ and to explore how it can secure your products, visit the Maxim Integrated website or contact their support team for detailed specifications and application support.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.4800 $102.9600
3+ $42.2401 $126.7203
5+ $40.9200 $204.6000
6+ $39.6000 $237.6000
8+ $38.2801 $306.2408
11+ $34.3201 $377.5211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess