EN
  • EN
  • DE

MAX3244CAI+

Part No MAX3244CAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 3/5 Transceiver Full RS232 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 134765-MAX3244CAI+
Ultra Librarian 3D Model Ultra Librarian MAX3244CAI+ CAD Model

Description

Product Overview: MAX3244CAI+ from Maxim Integrated

The MAX3244CAI+ is a high-performance, low-power, 3.0V to 5.5V, RS-232 transceiver chip from Maxim Integrated, designed to meet the stringent requirements of battery-powered portable devices. This integrated circuit offers a unique combination of features that make it ideal for applications such as PDAs, laptops, smartphones, and other mobile communication devices where power efficiency and advanced functionality are critical.

Key Features

  • Low Power Consumption: The MAX3244CAI+ is optimized for low-power operation, drawing as little as 1µA of supply current when in shutdown mode, which significantly extends battery life in portable applications.
  • Wide Voltage Range: With an operating voltage range of 3.0V to 5.5V, this transceiver is versatile and can be used in systems with different power supply levels without the need for additional level-shifting circuitry.
  • High Data Rate: The device supports data rates up to 1Mbps, allowing for high-speed data communication that is essential for modern devices that require fast data transfer capabilities.
  • Electrostatic Discharge (ESD) Protection: The MAX3244CAI+ is equipped with ESD protection up to ±15kV, using the Human Body Model (HBM), which helps to prevent damage from static electricity and enhances the robustness of the end product.
  • AutoShutdown Plus™ Feature: Maxim Integrated's proprietary AutoShutdown Plus™ feature enables the transceiver to automatically enter a low-power shutdown mode when the RS-232 cable is disconnected, further reducing power consumption.

Package and Temperature Range

The MAX3244CAI+ comes in a 28-pin SSOP (Shrink Small Outline Package) that is designed for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating environments.

Applications

  • Portable and Battery-Powered Devices
  • Smartphones and PDAs
  • Notebook, Subnotebook, and Palmtop Computers
  • Peripheral Interface Devices
  • Data Cable Applications

In summary, the MAX3244CAI+ from Maxim Integrated is a sophisticated RS-232 transceiver that offers a blend of low power consumption, high-speed data transfer, and robust protection features. Its compact package and wide operating temperature range make it a versatile choice for designers looking to incorporate reliable serial communication in their portable and space-constrained devices.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,065 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess