EN
  • EN
  • DE

MAX321CUA+T

Part No MAX321CUA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPST - NC
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX321
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703018-MAX321CUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX321CUA+T CAD Model

Description

The MAX321CUA+T is a precision, dual, high-speed analog switch from Maxim Integrated designed to operate with single +5V to +30V supplies or dual ±4.5V to ±20V supplies. This versatile component is engineered to offer low on-resistance and on-resistance matching, making it an excellent choice for applications requiring minimal signal distortion and consistent performance.

Key Features

  • Low On-Resistance: Typically 35Ω at +25°C, which ensures minimal signal loss and low I/O impedance.
  • Low Crosstalk: -90dB at 1MHz, which minimizes interference between switch channels and preserves signal integrity.
  • High Off-Isolation: -83dB at 1MHz, which prevents signal leakage between the open switch and any active signal lines.
  • Fast Switching Times: t<sub>ON is 175ns and t<sub>OFF is 145ns, making the MAX321CUA+T suitable for high-speed applications.
  • Single-Supply Operation: Can operate from a single supply voltage, offering design flexibility for various systems.
  • Dual-Supply Operation: Also supports dual supply voltages for applications requiring bipolar operating ranges.
  • Low Power Consumption: Ensures energy efficiency, which is critical for battery-powered and energy-sensitive devices.
  • TTL/CMOS-Compatible: Compatible with most logic families, allowing easy integration into digital systems.

Applications

The MAX321CUA+T is suitable for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Sample-and-Hold Circuits
  • Test Equipment

Package and Quality

Maxim Integrated's MAX321CUA+T comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. The product is available in tape and reel form, denoted by the +T suffix, facilitating automated assembly processes. Additionally, it is RoHS compliant and adheres to Maxim’s commitment to quality and reliability.

You May Also Be Interested in

National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess