EN
  • EN
  • DE

MAX3207EAUT+T

Part No MAX3207EAUT+T
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V Automotive 6-Pin SOT-23 T/R / TVS DIODE SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
Power Line Protection Yes
Applications USB OTG
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021447-MAX3207EAUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3207E
Introduction Date August 01, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX3207EAUT+T CAD Model

Description

Maxim Integrated MAX3207EAUT+T Overview

The Maxim Integrated MAX3207EAUT+T is a high-performance, low-capacitance transient voltage suppressor (TVS) array designed to protect high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This device is specifically engineered to safeguard data ports against ESD without significantly impacting signal integrity, making it an ideal solution for applications that require both protection and performance.

Key Features

  • ESD Protection: The MAX3207EAUT+T offers excellent ESD protection, meeting the IEC 61000-4-2 (Level 4) standard. It can withstand ESD strikes of ±15kV Contact and Air Gap discharge, ensuring the safety and longevity of the protected components.
  • Low Capacitance: With a typical capacitance of only 10pF per line, this device minimizes signal attenuation, making it suitable for high-speed data interfaces such as USB 2.0, HDMI, and LVDS.
  • Low Leakage Current: The device features a low leakage current of less than 1µA at the rated stand-off voltage, which helps to preserve battery life in portable applications.
  • Multiple Channel Protection: It is designed to protect up to four data lines, providing a compact and efficient solution for multi-line interfaces.
  • Small Package: The MAX3207EAUT+T comes in a small, 6-pin SOT-23 package, making it ideal for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range from -40°C to +85°C, suitable for various operating environments.

Applications

The MAX3207EAUT+T is versatile and can be used in a wide range of applications where data line protection is critical. Common applications include:

  • Portable Electronics
  • Cellular Phones
  • Notebook Computers
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players

In conclusion, the Maxim Integrated MAX3207EAUT+T is a robust and reliable solution for protecting sensitive electronic equipment from damaging voltage transients. Its combination of low capacitance, strong ESD protection, and compact form factor makes it a top choice for designers looking to enhance the durability of their high-speed data interfaces without compromising on performance.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0933 $50.2392
59+ $1.7176 $101.3384
91+ $1.6640 $151.4240
125+ $1.6103 $201.2875
161+ $1.5566 $250.6126
215+ $1.3956 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess