EN
  • EN
  • DE

MAX31855KASA+

Part No MAX31855KASA+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description Cold-Junction Compensated Thermocouple-to-Digital Converter | IC CONV THERMOCOUPLE-DGTL SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Thermocouple to Digital Converter
Input Type Thermocouple (Multiple)
Output Type Digital
Supply Current 900μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX31855
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1212968-MAX31855KASA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Industrial, HVAC, Automotive
Ultra Librarian 3D Model Ultra Librarian MAX31855KASA+ CAD Model

Description

Maxim Integrated MAX31855KASA+ Thermocouple-to-Digital Converter

The MAX31855KASA+ from Maxim Integrated is a sophisticated thermocouple-to-digital converter designed for modern applications requiring precise temperature data acquisition. This compact, high-quality IC is specifically engineered to work with K-type thermocouples, providing a direct digital 14-bit temperature output, making it an ideal choice for a wide range of temperature monitoring tasks.

With its built-in cold junction compensation, the MAX31855KASA+ can accurately read temperatures from -200°C to +1350°C with a sensitivity of 0.25°C, ensuring precise measurements for critical applications. The device operates over a -40°C to +125°C range for the ambient temperature, allowing it to function reliably in various environments.

One of the key features of the MAX31855KASA+ is its simplicity of use. It communicates with microcontrollers or other digital systems through a SPI-compatible interface, which means it can be easily integrated into existing designs without the need for complex wiring or additional components. The 5V supply voltage and low-power consumption make it a versatile and energy-efficient choice for portable and battery-powered devices.

Furthermore, the MAX31855KASA+ includes fault detection capabilities, which is critical for safety-critical applications. It can detect common faults such as open circuits, short circuits to GND, and short circuits to VCC, providing an added layer of reliability to the systems it is employed in.

Encased in a space-saving 8-pin SOIC package, the MAX31855KASA+ is designed to minimize the footprint on PCBs, making it suitable for compact electronic assemblies. Whether used in consumer electronics, industrial controls, or scientific instrumentation, this high-performance thermocouple-to-digital converter stands out for its ease of integration, precision, and reliability.

Overall, the MAX31855KASA+ is a testament to Maxim Integrated's commitment to providing advanced solutions for temperature sensing applications. It offers designers and engineers a streamlined, accurate, and dependable component for their thermal measurement needs.

You May Also Be Interested in

Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess