EN
  • EN
  • DE

MAX31782ETL+T

Part No MAX31782ETL+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description IC MICROCONTROLLER 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series MAXQ®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications System Management
Core Processor MAXQ20
Program Memory Type FLASH (64kB), ROM (8kB)
RAM Size 1K x 16
Interface I2C, SMBus
Number of I/O 5
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX31782
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 881483-MAX31782ETL+T
Ultra Librarian 3D Model Ultra Librarian MAX31782ETL+T CAD Model

Description

Maxim Integrated MAX31782ETL+T

The MAX31782ETL+T from Maxim Integrated is a sophisticated, multi-channel temperature sensor and PWM fan controller designed to provide precise monitoring and control for high-performance computing and telecommunications equipment. This device is tailored to meet the needs of complex systems requiring multiple temperature inputs and fan control channels.

At the heart of the MAX31782ETL+T lies its ability to accurately monitor temperature using its six remote diode inputs and one internal diode. The high level of precision offered by this sensor ensures that system temperatures are closely tracked, which is critical for maintaining optimal performance and preventing overheating in sensitive electronic components.

In addition to its temperature sensing capabilities, the MAX31782ETL+T features six PWM fan control outputs. These outputs allow for dynamic speed adjustments of connected fans based on the temperature data collected, enabling an efficient cooling strategy that can respond in real-time to the system's cooling needs. This dynamic control helps to reduce acoustic noise and power consumption by adjusting fan speeds to the minimum required for adequate cooling.

The device is equipped with an SMBus/I²C-compatible serial interface, which facilitates easy integration into existing system designs. This interface allows for the configuration of the sensor and fan control parameters, as well as the retrieval of temperature data and fan speed information by the system's host controller.

The MAX31782ETL+T is provided in a compact, 40-pin TQFN package with an extended temperature range. This packaging makes it suitable for space-constrained applications while ensuring reliable operation under varying environmental conditions. Its robust design and advanced features make it an excellent choice for engineers looking to implement effective thermal management solutions in their high-end computing and telecommunications systems.

Overall, the MAX31782ETL+T stands out as a versatile and reliable component for managing system temperatures and fan speeds, ensuring the longevity and stability of electronic systems by maintaining them within their thermal limits.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess