EN
  • EN
  • DE

MAX3160EEA

Part No MAX3160EEA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702973-MAX3160EEA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Industrial, Security
Ultra Librarian 3D Model Ultra Librarian MAX3160EEA CAD Model

Description

Maxim Integrated MAX3160EEA: RS-232/RS-485/RS-422 Multiprotocol Transceiver

The MAX3160EEA from Maxim Integrated is a versatile and compact multiprotocol transceiver designed to facilitate communication in industrial, networking, and telecommunication systems. This highly integrated device supports RS-232, RS-485, and RS-422 protocols, making it an ideal solution for applications that require flexible interfacing options.

Key Features

  • Multi-Protocol Support: The MAX3160EEA can operate as a 2-driver/2-receiver RS-232 interface and a single-driver/receiver RS-485/422 interface, providing users with a range of communication options in a single package.
  • High Data Rate: The device supports data rates up to 250kbps for RS-232 and 2.5Mbps for RS-485/RS-422, ensuring efficient data transmission for various applications.
  • Low-Power Operation: With a supply voltage range of 3.0V to 5.5V, the transceiver is optimized for low-power consumption, making it suitable for battery-powered and portable devices.
  • Integrated Protection: The MAX3160EEA comes with integrated electrostatic discharge (ESD) protection up to ±15kV for RS-232 and ±8kV for RS-485/RS-422 lines, providing robust protection against transient voltage spikes.
  • Flexible Configuration: The transceiver offers a half-duplex configuration with independent receiver and transmitter disable functions, allowing for greater control over the communication channels.
  • Small Form Factor: Housed in a compact 16-pin SSOP package, the MAX3160EEA saves valuable board space, which is crucial for space-constrained applications.

Applications

The MAX3160EEA is suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Network Equipment
  • Data Acquisition Systems
  • Medical Equipment

With its multiprotocol support and high integration, the MAX3160EEA provides a reliable and efficient communication interface that can adapt to various system requirements, making it a valuable component for designers and engineers looking to streamline their communication architecture.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess