EN
  • EN
  • DE
  • IT

MAX3160ECA

Part No MAX3160ECA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702972-MAX3160ECA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3160ECA CAD Model

Description

Maxim Integrated MAX3160ECA+ - Multiprotocol Transceiver

The Maxim Integrated MAX3160ECA+ is a versatile and high-performance multiprotocol transceiver designed to facilitate communication in industrial, telecom, and computing applications. This IC is capable of interfacing with RS-232, RS-485, and RS-422 communication standards, making it an ideal choice for systems that require flexible serial connectivity. The MAX3160ECA+ integrates a wealth of features into a compact 14-pin SSOP package, allowing for efficient use of board space and reduction in component count.

Key Features:

  • Multiple Protocols: The device supports RS-232, RS-485, and RS-422 protocols, allowing for easy integration with various types of serial communication systems.
  • High Data Rates: It offers data rates up to 250kbps for RS-232 and 10Mbps for RS-485/RS-422, ensuring quick and reliable data transmission.
  • Flexible Configuration: The transceiver's configuration can be easily adjusted to suit the needs of the application, with options for half-duplex or full-duplex operation.
  • Integrated Protection: Built-in electrostatic discharge (ESD) protection up to ±15kV for RS-232 and ±8kV for RS-485/RS-422 helps safeguard the device against damage from static electricity.
  • Low Power Consumption: With a supply voltage range of 3.0V to 5.5V, the MAX3160ECA+ operates efficiently, making it suitable for portable and power-sensitive applications.
  • Automatic Shutdown: An automatic shutdown feature reduces power consumption when the transceiver is not in use, further extending battery life in portable devices.

Applications:

The MAX3160ECA+ is widely used in a variety of applications that require reliable serial communication. These include industrial control systems, point-of-sale (POS) terminals, network routers and switches, and diagnostic and medical equipment. Its multiprotocol support also makes it an excellent choice for bridging legacy serial equipment with newer hardware, ensuring compatibility and extending the lifespan of existing devices.

With its robust feature set, the Maxim Integrated MAX3160ECA+ provides a highly adaptable solution for designers looking to implement or upgrade serial communication capabilities in their products. Its combination of speed, flexibility, and protection features make it a top choice for applications demanding high reliability and versatility in serial data transfer.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess