Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Supply Voltage (V) 3V ~ 3.6V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX3111E
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212942-MAX3111EEWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3111EEWI CAD Model

Description

Maxim Integrated MAX3111EEWI Overview

The MAX3111EEWI from Maxim Integrated is a sophisticated UART (Universal Asynchronous Receiver/Transmitter) with 16-pin WSOIC packaging, designed to facilitate seamless serial communication in complex electronic systems. This integrated circuit features a built-in IrDA encoder and decoder, making it ideal for wireless infrared data communication applications.

Key Features

  • Integrated UART: The MAX3111EEWI contains a full-featured UART, providing a reliable interface for serial communication with a variety of microcontrollers and computers.
  • IrDA Interface: Equipped with an infrared data association (IrDA) encoder and decoder, this product supports IrDA-compliant wireless communication, enabling data transfer over short distances.
  • Programmable Baud Rate: The device offers a programmable baud rate generator, allowing users to configure the data transmission speed according to their specific requirements.
  • Automatic Sleep Mode: To conserve power, the MAX3111EEWI features an automatic sleep mode, which significantly reduces power consumption when the interface is not actively transmitting data.
  • Versatile Voltage Operation: This product operates over a wide range of supply voltages, from 2.7V to 5.5V, making it suitable for various electronic applications.
  • Flow Control: The inclusion of hardware and software flow control ensures smooth data exchange and prevents data loss during high-speed communication.

Applications

The MAX3111EEWI is versatile and can be used in a variety of applications, including:

  • Wireless infrared communication links
  • Portable devices and PDAs
  • Cellular phones and accessories
  • Personal computers
  • Network routers and switches

Reliability and Quality Assurance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3111EEWI is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of industrial and commercial-grade components.

Whether you're developing a new wireless communication device or upgrading an existing system, the MAX3111EEWI provides a reliable, integrated solution for your UART and IrDA communication needs.

You May Also Be Interested in

Diodes Incorporated
IC BRIDGE QUAD UART 48TQFN / RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7)
Need more? Email Us
ECAD model for PI7C9X754ZBE
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for KTI225V S LNMH
Silicon Labs
IC USB TO UART BRIDGE QFN20 / USB Bridge, USB to UART USB 2.0 UART Interface 20-QFN (3x3)
Lowest to $1.4364
ECAD model for CP2102N-A02-GQFN20
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 24-TSSOP
Lowest to $18.2799
ECAD model for PI7C9X760ABLE
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.4310
ECAD model for GL835-OGY03
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $16.4520
ECAD model for PI7C9X760BBLE
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $13.1008
ECAD model for XR21B1420IL28-F
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $10.9684
ECAD model for PI7C9X1170BBLE
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $8.3359
ECAD model for AX88772CLI

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention