EN
  • EN
  • DE

MAX3096CEE

Part No MAX3096CEE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description ±15kV ESD-Protected, 10Mbps, 3V/5V, Quad RS-422/RS-485 Receivers | IC RCVR QUAD RS422/485 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX3096
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212921-MAX3096CEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3096CEE CAD Model

Description

Introducing the MAX3096CEE: Precision, Quad, RS-422/RS-485 Receiver from Maxim Integrated

The MAX3096CEE is a highly integrated solution from Maxim Integrated, designed for digital communication in harsh environments. This device is part of Maxim's family of robust RS-422/RS-485 receivers, offering unparalleled performance in industrial, networking, and telecom applications where multiple transceivers are required.

Key Features

  • Quad RS-422/RS-485 Receivers: The MAX3096CEE includes four independent receiver channels, each capable of handling RS-422 and RS-485 differential data signals. This allows for flexibility in handling multiple data streams simultaneously.
  • High-Speed Operation: With the ability to support data rates up to 10Mbps, this receiver is well-suited for high-speed data communication requirements.
  • Wide Receiver Input Range: It has a wide input voltage range of ±200mV, which enables reliable data reception even under less-than-ideal conditions.
  • Failsafe Receiver Inputs: The integrated failsafe feature ensures a logic-high receiver output when inputs are shorted or open, or when no differential signal is present, enhancing the reliability of the communication system.

Robust Protection and Compatibility

The MAX3096CEE is designed with industry-leading protection features to ensure robust performance. It includes integrated protection against electrostatic discharge (ESD) up to ±15kV using the Human Body Model, minimizing the risk of damage during handling and operation. Additionally, the device is fully compliant with the EIA/TIA-422 and EIA/TIA-485 standards, ensuring compatibility with a wide range of existing systems and protocols.

Efficient Power Management and Environmental Considerations

With a single 5V supply and low quiescent current, the MAX3096CEE is an energy-efficient choice for today's eco-conscious businesses. The device operates over the extended -40°C to +85°C temperature range, making it suitable for use in challenging environmental conditions.

Compact and Convenient Packaging

The MAX3096CEE is available in a compact 16-pin QSOP package, which allows for a reduced footprint on the PCB and is ideal for space-constrained applications. Whether you're designing a sophisticated control system or upgrading an existing network, the MAX3096CEE provides a reliable and efficient solution for your RS-422/RS-485 communication needs.

For more information on the MAX3096CEE, technical documentation, and support, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6200 $57.7200
13+ $7.8934 $102.6142
20+ $7.6467 $152.9340
28+ $7.4000 $207.2000
35+ $7.1534 $250.3690
47+ $6.4134 $301.4298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess