EN
  • EN
  • DE

SPC560D30L3B4E0X

Part No SPC560D30L3B4E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 32-bit MCU family built on the Power Architecture for automotive body electronics applications | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 48MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 79
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 12K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 33x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1257832-SPC560D30L3B4E0X
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC560D30L3B4E0X CAD Model

Description

The SPC560D30L3B4E0X is a cutting-edge microcontroller unit (MCU) designed by STMicroelectronics, tailored for the rigorous demands of the automotive industry. This powerful MCU is part of the SPC56 32-bit MCU family, which is renowned for its exceptional performance, reliability, and a rich set of features that make it ideal for a wide range of automotive applications.

Key Features

  • Core: The SPC560D30L3B4E0X is built around a 32-bit Power Architecture® with a frequency of up to 64 MHz, providing robust computational power and efficiency for complex automotive applications.
  • Memory: It comes equipped with 768 KB of flash memory and 80 KB of RAM, ensuring ample space for application code and data processing.
  • Advanced Timer: The MCU features an advanced modular timer system that includes six general-purpose timers, one real-time counter, and a watchdog timer, which are crucial for managing time-dependent automotive functions.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and UART, making it highly versatile for communication within the vehicle's network.
  • Analog-to-Digital Converter: The integrated 10-bit ADC with up to 24 channels allows for precise measurement of analog signals, which is essential for sensor data acquisition and processing.
  • Temperature Range: It operates within an extended temperature range from -40°C to 125°C, ensuring reliability under extreme conditions.
  • Package: The LQFP100 package ensures a compact footprint while allowing for sufficient I/O ports for peripheral connections.

Applications

The SPC560D30L3B4E0X is designed to meet the stringent requirements of automotive applications. It is well-suited for engine control units, transmission control units, body control modules, safety systems including airbags, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it an excellent choice for industrial control systems and other applications that require high levels of reliability and performance.

Conclusion

With its powerful core, extensive memory, and comprehensive set of peripherals, the SPC560D30L3B4E0X from STMicroelectronics stands out as a highly capable microcontroller for automotive and industrial applications. Its robust design and versatile features ensure that it can meet the challenges of today's complex electronic systems, making it a top choice for designers and engineers in the field.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5001 $65.0002
4+ $26.6667 $106.6668
6+ $25.8334 $155.0004
8+ $25.0000 $200.0000
11+ $24.1667 $265.8337
14+ $21.6667 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess