Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25 mV
Data Rate 500kbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 168 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630215-MAX3084CSA
Ultra Librarian 3D Model Ultra Librarian MAX3084CSA CAD Model

Description

The MAX3084CSA is a high-performance RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate robust serial communication in harsh industrial environments. This transceiver is capable of achieving data rates up to 10Mbps, making it suitable for high-speed data transmission applications.

Key Features

  • High-Speed Operation: The MAX3084CSA supports data rates up to 10Mbps, which is ideal for applications that require fast and reliable data transfer.
  • Extended ESD Protection: With integrated electrostatic discharge (ESD) protection exceeding ±15kV using the Human Body Model, this transceiver ensures enhanced durability and reliability in the face of electrical disturbances.
  • Fail-Safe Receiver: The device features a fail-safe receiver that guarantees a known output state if the input is open circuit, shorted, or idle, thus enhancing fault tolerance.
  • Half-Duplex Communication: The MAX3084CSA operates in half-duplex mode, allowing for bidirectional communication over a single pair of wires.
  • Wide Supply Voltage Range: It operates from a single 5V supply, with a wide supply voltage range, accommodating various industry standards.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from damage due to excessive power dissipation.

Applications

The MAX3084CSA is ideally suited for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Factory Automation
  • Process Control Networks
  • Building Automation
  • Networked Security Systems

Package and Reliability

The MAX3084CSA comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C. Maxim Integrated's commitment to quality means that this transceiver is a dependable solution for your serial communication needs.

You May Also Be Interested in

National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention