EN
  • EN
  • DE

MAX307MWI/PR+T

Part No MAX307MWI/PR+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702892-MAX307MWI/PR+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX307MWI/PR+T CAD Model

Description

The MAX307MWI/PR+T is a state-of-the-art analog multiplexer from Maxim Integrated, renowned for its precision and high-speed switching capabilities. This device is part of Maxim's commitment to providing high-performance integrated circuits that cater to the demanding requirements of modern electronics.

Key Features

  • Channel Configuration: The MAX307MWI/PR+T features an 8-channel single-ended or 4-channel differential input configuration, making it highly versatile for various applications.
  • High-Speed Operation: Designed for rapid switching, this analog multiplexer boasts a fast transition time, allowing for seamless switching between channels without significant signal delay.
  • Low On-Resistance: With its low on-resistance, the MAX307MWI/PR+T ensures minimal signal attenuation, preserving the integrity of the analog signal as it passes through the multiplexer.
  • Low Crosstalk: Crosstalk between channels is kept to a minimum, which is critical for applications where signal purity is paramount.
  • Wide Voltage Range: The device operates over a wide range of analog signal levels, providing flexibility in various system designs.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, protecting the device and the system from potential damage.

Applications

The MAX307MWI/PR+T is ideal for use in data acquisition systems, test equipment, communication systems, and any application that requires precise and rapid routing of analog signals. Its robust design ensures reliable performance in the most demanding environments.

Quality and Reliability

Maxim Integrated is committed to the highest standards of quality and reliability, and the MAX307MWI/PR+T is no exception. It is designed to meet stringent industry specifications, ensuring a long operational life and consistent performance.

Ordering Information

The MAX307MWI/PR+T comes in a wide temperature range version, ensuring functionality across various environmental conditions. For detailed ordering and product information, please refer to Maxim Integrated's official website or contact their customer support for personalized assistance.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess