EN
  • EN
  • DE

UPD431000AGW-10LL

Part No UPD431000AGW-10LL
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1216675-UPD431000AGW-10LL
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD431000AGW-10LL CAD Model

Description

The UPD431000AGW-10LL is a high-speed, low-power 1,048,576-bit (1Mb) CMOS static RAM (SRAM) manufactured by NEC. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of memory-intensive tasks.

Applications:

  • Cache Memory: Used in high-performance computing systems as cache memory for CPUs, improving data access speeds.
  • Buffer Memory: Implemented in networking equipment and communication devices as buffer memory to handle data flow.
  • Graphics Processing: Employed in graphics cards and display systems for fast frame buffer operations.
  • Digital Signal Processing (DSP): Utilized in DSP applications for storing and processing real-time data.
  • Embedded Systems: Integrated into embedded systems where fast and reliable memory is essential.

Features:

  • High-Speed Access: Features a typical access time of 10ns, enabling rapid data retrieval and storage.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • CMOS Technology: Manufactured using CMOS technology, which provides high performance and low static power dissipation.
  • Single 5V Power Supply: Requires a single 5V power supply for operation, simplifying system design and power management.
  • TTL Compatible Inputs/Outputs: Compatible with TTL logic levels, allowing seamless integration with other digital components.
  • Data Retention: Excellent data retention characteristics ensure data integrity even when power is interrupted.

Benefits:

  • Enhanced System Performance: Fast access times improve overall system performance by reducing memory latency.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and minimizes energy costs in stationary systems.
  • Increased Reliability: CMOS technology ensures reliable operation and long-term stability.
  • Simplified System Design: Single power supply requirement and TTL compatibility simplify integration into existing systems.

Additional Details:

The UPD431000AGW-10LL is available in a variety of package options, including DIP and SOP, allowing for flexible mounting configurations. It supports standard memory operations, including read, write, and chip enable functions. The device's operating temperature range typically spans from 0°C to +70°C, making it suitable for a wide range of operating environments. This SRAM is designed to meet the stringent requirements of high-performance applications, offering a balance of speed, power efficiency, and reliability.

You May Also Be Interested in

Zarlink
Need more? Email Us
Winbond Electronics
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess