EN
  • EN
  • DE

MAX3075ECSA

Part No MAX3075ECSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702883-MAX3075ECSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3075ECSA CAD Model

Description

Maxim Integrated MAX3075ECSA RS-485/RS-422 Transceiver

The MAX3075ECSA from Maxim Integrated is a high-performance RS-485/RS-422 transceiver designed to provide robust communication in industrial, commercial, and networking applications. This device is specifically engineered to operate in extended temperature ranges and to withstand the rigors of harsh electrical environments.

Key Features

  • High-Speed Operation: Capable of data rates up to 15Mbps, the MAX3075ECSA is well-suited for high-speed data communication requirements.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this transceiver can reliably function in extreme environments.
  • Robust ESD Protection: The device features enhanced Electrostatic Discharge (ESD) protection up to ±15kV (Human Body Model), ensuring durability against electrical shocks.
  • Reduced Power Consumption: It operates with a low quiescent current, making it an energy-efficient choice for power-sensitive designs.
  • Half-Duplex Communication: The transceiver supports half-duplex communication, allowing for bidirectional communication on a single pair of wires, which helps in reducing the overall system costs.
  • Fail-Safe Receiver: The MAX3075ECSA ensures a logic-high receiver output when the input is open-circuit, shorted, or idle, providing a fail-safe feature that enhances system reliability.

Applications

With its high-speed data transfer capability and rugged design, the MAX3075ECSA is ideal for a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Systems
  • Security Systems

Package and Quality

The MAX3075ECSA comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the device is manufactured to provide reliable performance in demanding conditions.

Overall, the MAX3075ECSA RS-485/RS-422 transceiver by Maxim Integrated stands out for its combination of speed, robustness, and reliability, making it a top choice for designers looking to implement efficient and durable communication interfaces in their systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess