EN
  • EN
  • DE

MAX3378EETD

Part No MAX3378EETD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703209-MAX3378EETD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3378EETD CAD Model

Description

Maxim Integrated MAX3378EETD Level Translator

The MAX3378EETD from Maxim Integrated is a high-performance, low-power, bidirectional level translator designed for multi-voltage digital system applications. This device is specifically engineered to address the challenges of communicating between circuits operating at different voltage levels, making it an essential component for systems that interface with various peripherals and microcontrollers.

Constructed with Maxim Integrated's advanced technology, the MAX3378EETD offers a robust solution for level translation that is both power-efficient and reliable. It features a wide voltage range, with the capability to translate signals between 1.2V and 3.6V on the V<sub>CCA side and 1.65V to 5.5V on the V<sub>CCB side. This flexibility makes it suitable for a diverse array of applications, from portable devices to industrial controls.

The device comes in a compact, 14-pin TSSOP package, which is ideal for space-constrained applications. It provides four channels of level translation, with a flow-through pinout that simplifies PCB layout. The MAX3378EETD does not require any direction-control signal, as the direction of data flow is automatically determined, simplifying the design and reducing the control lines needed.

With a guaranteed data rate of up to 50Mbps, the MAX3378EETD is capable of supporting high-speed interfaces such as SPI, I2C, and other serial communication protocols. The device's low quiescent current consumption helps to extend battery life in portable applications, and it also features a shutdown mode that further reduces power consumption when not in active use.

For improved protection, the MAX3378EETD incorporates over-voltage protection on the I/O lines, ensuring that the device remains safe even under fault conditions. Additionally, the device is fully specified over the -40°C to +85°C extended temperature range, making it reliable in a variety of operating environments.

In summary, the MAX3378EETD from Maxim Integrated is an ideal solution for systems that require efficient, high-speed level translation with minimal power consumption and maximum reliability.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess