Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 037125-MAX3071EEPA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3071EEPA CAD Model

Description

Maxim Integrated MAX3071EEPA RS-485/RS-422 Transceiver

The MAX3071EEPA from Maxim Integrated is a high-performance RS-485/RS-422 transceiver designed to facilitate robust communication in industrial environments. This transceiver chip is built to deliver high-speed data transmission with differential signaling, making it ideal for long-distance and noise-prone applications.

With its full-duplex communication capability, the MAX3071EEPA supports data rates up to 15Mbps, enabling efficient and rapid data exchange. This makes it well-suited for applications such as factory automation, building automation, and networked industrial sensors where fast and reliable communication is critical.

The device operates from a single 3.3V supply, which is beneficial for systems that require low power consumption. Additionally, it features a wide common-mode voltage range, making it resilient to ground potential differences that are common in industrial environments. This ensures reliable data transmission even in the presence of electrical noise and ground shifts.

The MAX3071EEPA also boasts a fail-safe feature that guarantees a known output state when input signals are open, shorted, or idle, thus enhancing the safety and reliability of the communication system. Its thermal shutdown and current-limiting features protect the device from damage caused by excessive power dissipation or fault conditions on the data lines.

Encased in a compact 8-pin DIP package, the MAX3071EEPA is designed for easy integration into a variety of systems. Its extended temperature range of -40°C to +85°C ensures operation in extreme conditions, which is often a requirement for industrial and outdoor applications.

In summary, the MAX3071EEPA from Maxim Integrated is a robust RS-485/RS-422 transceiver that combines high-speed data transfer, low power consumption, and advanced safety features, making it an excellent choice for reliable data communication in harsh industrial settings.

Key Features:

  • Full-Duplex RS-485/RS-422 Communication
  • Up to 15Mbps Data Rate
  • Single 3.3V Power Supply
  • Wide Common-Mode Voltage Range
  • Fail-Safe Receiver for Open, Shorted, or Idle Inputs
  • Thermal Shutdown and Current-Limiting Protection
  • Extended -40°C to +85°C Operating Temperature Range
  • 8-Pin DIP Package

You May Also Be Interested in

Silicon Labs
FM RECEIVER W RDS - ULTRA SMALL
Lowest to $3.3173
ECAD model for SI4709-C-GMR
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 105Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $0.1537
ECAD model for 2743021447
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 114Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $1.7464
ECAD model for 2743037447
FAIR-RITE PRODUCTS
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 1A 0.2Ohm DCR 1206 T/R / FERRITE BEAD 1206 1LN
Lowest to $0.0526
ECAD model for 2512066017Y1
Vishay
RES 2.55K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C2551FB300
Lattice Semiconductor Corporation
PanelLink Receiver | UXGA PANELLINK RECEIVER
Lowest to $59.4176
ECAD model for SII1161CTU
Central Semiconductor Corp
Trans JFET N-CH 3-Pin TO-18 / IC JUNCTION FET N-CH TO-18
Need more? Email Us
ECAD model for 2N4341
Lattice Semiconductor Corporation
Transmitter 2TX 64-Pin TQFP | 1.65GBPS 12BIT INTERFACE TX GP
Lowest to $32.5970
ECAD model for SII164CTG64
FAIR-RITE PRODUCTS
CMC 5A 2LN 230 OHM SMD /
Lowest to $0.6769
ECAD model for 2744051447

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention