Products specifications Report Issue?

Package Tray
Product Status Active
Transformer Type LAN 1G Base-T, Power over Ethernet (PoE)
Inductance 350µH
Mounting Type Surface Mount
Size / Dimension 0.310" L x 0.680" W (7.87mm x 17.27mm)
Height - Seated (Max) 0.440" (11.18mm)
Operating Temperature 0°C ~ 70°C
Qualification -;5;9;7;10;8;3;4;2;1;535;3475;785;419;664;5838;507;118;4161;2457;283;495;5843;164;1245;1902;238;1465;2659;811;470;3110;2884;3012;553;5594;817;257;486;595;308;4816;132;931;445;17;1712;237;1575;2258;5578;541;732;2840;818;0;3847;14388;14389;14390;14391;7499;12228;14392;8244;14365;3415;22863;14394;30234;105543;105544;104114;114765;131551;131552;131553;131557;131559;131560;131561;131562;131563;131564;131566;131567;131568;131569;131554;131555;131556;131558;131565;131155;131154;131156;128566;131570;131571;131572;131573;131574;131575;131576;131577;9646;131578;131853;97462;121009;63108;92900;92901;92902;47709;55379;12884;41437;61843;99393;99396;99401;99402;99390;99400;99391;99392;99399;99397;99395;99398;99394;33831;55347;24649;24650;30368;22450;20103;87801;118066;118067;107952;107730;107731;14396;720;117324;117325;117326;117327;117329;117328;117331;117330;14556;123096;123097;123094;123095;10365;126645;5866;30452;122126;122127;115152;95095;106153;106152;93977;117332;117333;117334;117335;106150;106148;106151;106149;93976;95096;95097;95098;61612;125959;109684;109683;14472;5325;14397;14398;14363;14404;18511;14399;14400;14401;14402;30235;123098;49011;49014;49010;58632;49013;94902;95155;95099;95156;95157;95100;95158;103040;55152;64154;55150;90672;90671;90673;90674;117566;6489;95175;5156;26324;59086;92164;18508;107607;14377;59087;90712;10162;14403;84681;110071;66528;93008;68413;124235;124236;118074;58611;58601;58635;93955;58612;33691;7360;125481;80272;104000;38566;8;62;61;3;2;243;250;1;17;6;0;2;7;1;66761;497638;1;311745;311750;311752;318456;337277;343070;350313;350483;353238;353475;359346;359514;361620;363483;479903;486744;486745;806947;806948;363484;363485;363486;725520;363487;363488;424914;806949;760608;451302;509223;363489;538916;363490;479902;839703;817848;759547;839704;478374;478373;484802;363491;839702;632534;363492;839705;363500;375826;389356;400469;401941;409926;409927;409928;409929;409930;409931;410043;410044;410045;410046;410047;419454;787724;238608;140769;182647;193164;237279;830088;273287;830187;63934;46017;53396;705393;58591;137765;128935;133785;180495;177911;207708;235369;253765;272304;268978;270141;271228;285457;298539;297151;67233;75530;75856;82483;99396;105406;104562;110345;109470;114078;117878;139508;139512;138554;138808;138876;144989;150418;153129;152694;156519;155821;160177;164243;164245;163930;164156;181638;185368;187148;189458;192689;192691;195564;197954;197889;198991;212813;212817;840395;212818;212819;215834;221072;840394;225051;236226;236231;235917;241150;241999;245351;246405;255545;258703;262236;263193;264117;264847;272755;275888;275804;277230;278935;285987;290711;293295;298990;68043;67830;77092;77835;78597;83508;83512;630455;85936;86166;89877;91209;91715;92024;94377;94379;99774;99778;100943;101506;101434;105623;105625;829369;106631;110463;111384;111856;114290;115294;117984;139939;703522;146171;147638;148424;150480;150455;153232;156715;157576;157566;157905;160232;160641;160633;164324;166851;181911;185398;186053;187241;187813;187814;189503;189954;192804;192808;195659;197982;199293;513832;840393;213005;214000;214337;217097;217754;218471;218976;219869;221142;222702;224118;225100;226585;226744;226836;236484;829370;240291;241170;497248;244295;255705;258230;262275;262687;264876;265659;272830;273362;276102;277323;278454;818117;279917;286088;710222;289861;290738;291828;292257;300107;302197;303493;304084;43169;120555;120561;41584;42954;45658;44158;44460;701035;44920;48561;48566;48567;48569;83561;805602;47839;50150;52941;51904;52054;830090;52798;55331;813337;55336;55337;53875;57562;57568;59340;58180;58702;61037;60214;60911;62809;61867;168336;123608;126819;464723;127884;130075;131803;133490;134676;13
Ultra Librarian 3D Model Ultra Librarian H5610NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
TRANSFORMERS | PULSE XFMR 1CT:1.14 1.14:1CT
Need more? Email Us
ECAD model for TX9033
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT
Lowest to $2.7447
ECAD model for T1108NL
EPCOS (TDK)
PULSE XFMR 1CT:1CT 350UH / 350μH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for B78476A8245A003
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4060
Schurter Inc.
IL5 PULSE TRANSFORMER THT 0.1A
Need more? Email Us
ECAD model for IL-10-0001
Pulse
LAN DISCRETE TRANSFORMER MODULES | MODULE TRANSFMR CMC ETHERNT 10BT
Need more? Email Us
ECAD model for ST7010T
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4148LNLT
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 4PORT 1:2CT 1.2MH SMD
Lowest to $2.1914
ECAD model for T1065NL
Pulse
PULSE XFMR 1.4:1 100UH
Lowest to $29.4100
ECAD model for BX4286LNL

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention