Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Part Status Last Time Buy
Transistor Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 50V
Vds - Drain-Source Breakdown Voltage 50V
Current - Drain (Idss) at Vds (Vgs=0) 3mA at 15V
Voltage - Cutoff (VGS off) at Id 2V at 100nA
Input Capacitance (Ciss) (Maximum) at Vds 6pF at 15V
Maximum Power 325mW
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Manufacturer Pack Quantity 2,000
MSL Level Vendor Undefined
Win Source Part Number 153058-2N4341
Popularity Low
Supply and Demand Status Limited
Family Name 2N4341
Introduction Date June 05, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N4341 CAD Model

Description

Product Description

The 2N4341 is a high-gain N-channel JFET optimized for low-power and high-integrity signal processing applications. Its design focuses on delivering maximum efficiency with minimal power draw.

Applications and Projects

  • Portable Audio Devices
  • Wireless Communication Circuits
  • Low-Power RF Amplifiers
  • Industrial Control Systems

Features and Benefits

  • Low power consumption ideal for battery-powered devices
  • Superior gain properties for effective amplification
  • Consistency in performance across a broad frequency range

Additional Details

The 2N4341 is particularly suitable for applications requiring long-term efficiency and reliable signal reproduction in constrained power conditions, like portable and remote devices.

You May Also Be Interested in

Vishay
RES 2.55K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C2551FB300
Silicon Labs
IC CLOCK CK505 DIFF PAIR 72QFN
Need more? Email Us
ECAD model for SL28647BLCT
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
ECAD model for 0805CS-122EJFS
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.3429
ECAD model for 0805CS-182EJTS
Lattice Semiconductor Corporation
PanelLink Transmitter | 48-BIT UXGA TMDS TRANSMITTER
Lowest to $59.5594
ECAD model for SII1160CTU
Lattice Semiconductor Corporation
PanelLink Transmitter 48-Pin LQFP | SDVO 1.1 DVI TRANSMITTER IN 48P
Lowest to $7.3117
ECAD model for SII1362ACLU
Intel
IC FPGA 544 I/O 1152FBGA
Need more? Email Us
ECAD model for 5AGTFD3H3F35I3NAA
Vishay
Trans JFET N-CH 4-Pin TO-206AF / MOSFET N-CH 40V 30UA TO-206AF
Lowest to $16.2163
ECAD model for 2N4117A
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $307.5000
ECAD model for XC7K160T-2FBG676C

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention