Products specifications Report Issue?

Reference Date Code 07+
Reference case TO-252
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 717387-8EWF12SPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8EWF12SPBF CAD Model

Description

The 8EWF12SPBF is a fast recovery epitaxial diode (FRED) from International Rectifier (now Infineon Technologies). It is designed for applications requiring efficient and fast switching rectification. This diode offers a combination of low forward voltage drop, fast reverse recovery time, and soft recovery characteristics, making it suitable for high-frequency power conversion applications.

Applications

  • Output rectification in SMPS (Switched-Mode Power Supplies)
  • Freewheeling diode in motor drives
  • Snubber circuits
  • PFC (Power Factor Correction) circuits
  • Inverters and converters

Features

  • Fast reverse recovery time:
  • Low forward voltage drop: typically 0.93 V at 8 A
  • Soft recovery characteristics
  • High voltage capability: VRRM = 1200 V
  • High surge current capability: IFSM = 90 A
  • Operating junction temperature: -55°C to +150°C
  • Isolated mounting base
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion due to low forward voltage drop
  • Reduced switching losses due to fast and soft recovery
  • Lower EMI (Electromagnetic Interference) due to soft recovery characteristics
  • Enhanced reliability due to high voltage and surge current capability
  • Simplified thermal management due to isolated mounting base
  • Compliance with environmental regulations

Additional Details

The 8EWF12SPBF is designed with an epitaxial construction to achieve its fast recovery performance. The soft recovery characteristic minimizes voltage spikes and ringing during switching, which reduces EMI and improves overall system reliability. The device is housed in a TO-220FPAC package, providing electrical isolation between the device and the heatsink. The isolation voltage is typically 2500 V RMS. This diode is designed for high-frequency switching applications and its key parameters are optimized for high-performance rectification. The repetitive peak reverse voltage is 1200V and it can handle a continuous forward current of 8A. The TO-220FPAC package allows for efficient heat dissipation.

You May Also Be Interested in

Rohm Semiconductor
DIODE GEN PURPOSE / Diode
Lowest to $0.1112
ECAD model for 1SS355WTE-17
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3DBF
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6648 $65.9664
44+ $3.0063 $132.2772
67+ $2.9132 $195.1844
92+ $2.8187 $259.3204
119+ $2.7243 $324.1917
159+ $2.4436 $388.5324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention