Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Circuit SPST
Switch Function On-Off
Current Rating (Amps) 20A (AC)
Voltage Rating - AC 125 V
Actuator Type Round
Color - Actuator/Cap Black
Actuator Marking No Marking
Termination Style Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions Circular - 20.00mm Dia
Temperature Range - Operating -20°C ~ 65°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1559019-SRJ22A3BBBNN
Ultra Librarian 3D Model Ultra Librarian SRJ22A3BBBNN CAD Model

You May Also Be Interested in

Switchcraft Inc.
SWITCH ROCKER
Need more? Email Us
ECAD model for EHRRSLB
Carling Technologies
SWITCH ROCKER / Rocker Switch DPST 20A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for RGSCC900-R-B-B-E
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
ECAD model for M2015TYW01-HH
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for V1D1000B-BZC13-000
NKK Switches
SWITCH ROCKER SPDT 5A 125V
Need more? Email Us
ECAD model for MLW3012-28-RB-2A
Carling Technologies
SWITCH ROCKER / Rocker Switch DPDT 15A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for VLB4S004-2ZZ00-000
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
ECAD model for M2023TXW13-DA
E-Switch
SWITCH ROCKER SPST-NC 15A 125V
Need more? Email Us
ECAD model for R1966EBLKBLUEF
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for V1D1FNCB-AAC44-100

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention