Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954333-FH8065501516709
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065501516709 CAD Model

Description

The Intel FH8065501516709 is an embedded microprocessor manufactured by Intel. As specific documentation for this exact part number is limited, its general characteristics and applications can be inferred from Intel's broader range of embedded processors.

Intel embedded processors are engineered for applications requiring robust performance, energy efficiency, and extended lifecycle support. These processors are commonly deployed in industrial automation, medical imaging, retail point-of-sale systems, network infrastructure, and digital signage.

Applications:

  • Industrial Automation: Enabling programmable logic controllers (PLCs), industrial PCs, and robotic control systems.
  • Medical Imaging: Powering diagnostic imaging equipment, patient monitoring systems, and medical data analysis platforms.
  • Retail Point-of-Sale Systems: Supporting transaction processing, inventory management, and customer engagement solutions.
  • Network Infrastructure: Serving as the core processing unit in routers, firewalls, and network storage devices.
  • Digital Signage: Driving interactive displays, advertising kiosks, and information terminals in public spaces.

Features:

  • Multi-Core Architecture: Provides increased processing power and improved energy efficiency by distributing tasks across multiple cores.
  • Integrated Graphics: Offers built-in graphics processing capabilities for display and visual applications.
  • Extended Temperature Range: Designed to operate reliably in harsh environments with extreme temperature variations.
  • Long Lifecycle Support: Ensures long-term availability and support, reducing the risk of obsolescence.
  • Advanced Security Features: Incorporates hardware-based security mechanisms to protect against unauthorized access and cyber threats.

Benefits:

  • Enhanced Performance: Delivers faster processing speeds and improved responsiveness for demanding applications.
  • Reduced Power Consumption: Minimizes energy usage, resulting in lower operating costs and extended battery life.
  • Increased Reliability: Ensures stable and dependable operation in challenging environments.
  • Simplified System Design: Streamlines system integration with integrated features and functionalities.
  • Improved Security: Protects sensitive data and critical applications from cyberattacks.

Given its part number and manufacturer, the FH8065501516709 likely exhibits similar characteristics to other Intel embedded processors. For precise technical specifications and compatibility information, consulting official Intel documentation or contacting an Intel representative is essential. It is safe to assume it balances performance, power consumption and long-term availability for diverse embedded system requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention