EN
  • EN
  • DE

MAX30034CUA+T

Part No MAX30034CUA+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE SUPPRESSION 10.3V 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201877-MAX30034CUA+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Circuit Protection Surge -Suppression Ics
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Clamping 10.3V
Technology Internal Switch
Number of Circuits 4
Applications General Purpose
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Ultra Librarian 3D Model Ultra Librarian MAX30034CUA+T CAD Model

Description

Product Overview: MAX30034CUA+T by Maxim Integrated

The MAX30034CUA+T is a highly efficient and advanced integrated circuit (IC) from Maxim Integrated, designed to cater to the demanding needs of modern electronic applications. This precision, high-voltage, and low-side current-sense amplifier is an ideal solution for a wide range of applications, including but not limited to power management, battery charging, and overcurrent protection circuits.

Key Features

  • High-Voltage Operation: The device is capable of operating over a wide range of supply voltages, making it versatile for various high-voltage applications.
  • Low-Side Current Sensing: It offers precise current measurement at the low side of the load, which allows for easy ground referencing and simpler implementation.
  • High Accuracy: With a focus on precision, the MAX30034CUA+T ensures high accuracy in current measurement, which is crucial for system monitoring and control.
  • Wide Temperature Range: The device is designed to operate reliably over a broad temperature range, making it suitable for industrial and automotive environments.
  • Small Form Factor: Packaged in a compact 8-pin µMAX package, the MAX30034CUA+T saves valuable board space and is ideal for space-constrained applications.

Applications

The MAX30034CUA+T's robust design and high performance make it an excellent choice for a variety of applications, including:

  • Industrial Automation Systems
  • Automotive Battery Management Systems
  • Power Supply Monitoring
  • Overcurrent and Fault Protection Circuits
  • Portable Devices with Current Monitoring Needs

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX30034CUA+T is no exception. Designed with reliability in mind, it meets stringent quality standards, ensuring stable and consistent performance across its lifespan. The device also comes with the assurance of Maxim Integrated's support and expertise, making it a trustworthy choice for designers and engineers seeking a high-quality current-sense amplifier solution.

With its combination of features, the MAX30034CUA+T stands out as a superior choice for current sensing in high-voltage applications where precision and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
TBU Unidirectional 500V 250V 1us DFN SMD T/R / SURGE SUPP TBU 500MA 500VIMP SMD
Lowest to $1.4888
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8929 $51.5716
10+ $10.5788 $105.7880
15+ $10.2482 $153.7230
21+ $9.9176 $208.2696
27+ $9.5871 $258.8517
35+ $8.5953 $300.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess