EN
  • EN
  • DE

MAX14572EUD+

Part No MAX14572EUD+
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description IC ADJ OV/OC PROTECTOR 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 14-TSSOP-EP
Voltage - Working 36V
Win Source Part Number 1066122-MAX14572EUD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14572EUD+ CAD Model

Description

Maxim Integrated's MAX14572EUD+ Overview

The MAX14572EUD+ is a robust, versatile USB accessory charger adapter emulator designed by Maxim Integrated to provide a reliable charging solution for portable devices such as smartphones, tablets, and other USB-powered gadgets. This integrated circuit (IC) is engineered to automatically configure the USB port to enable charging with a variety of power sources, ensuring compatibility with a wide range of USB chargers.

Key Features

  • Automatic Charger Configuration: The MAX14572EUD+ intelligently detects the type of connected charger and configures the USB port to optimize charging efficiency.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 36V, this device is capable of handling various power levels, making it suitable for a broad array of USB charging applications.
  • High Current Capability: It supports high charging currents, enabling fast charging for devices that can accept increased power delivery.
  • Thermal Overload Protection: The IC includes built-in thermal overload protection to safeguard against overheating, ensuring reliable operation and extending product lifespan.
  • ESD Protection: Electrostatic discharge protection is integrated to prevent damage from static electricity, enhancing the durability of the device.
  • Adjustable Current Limit: Users can set the current limit to match the requirements of their specific application, providing additional flexibility and control.

Applications

Due to its adaptive charging capabilities and protection features, the MAX14572EUD+ is ideal for a variety of applications, including:

  • Portable USB charging docks
  • Car chargers
  • Battery-powered USB charging accessories
  • Aftermarket USB power solutions

Maxim Integrated's MAX14572EUD+ comes in a 14-pin TSSOP package, which is suitable for space-constrained applications. Its design and feature set make it an excellent choice for manufacturers and engineers looking to create reliable, high-performance charging solutions for today's mobile devices.

You May Also Be Interested in

Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,362 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess