EN
  • EN
  • DE

MAX3002EUA

Part No MAX3002EUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702819-MAX3002EUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3002EUA CAD Model

Description

Maxim Integrated MAX3002EUA - Interface Transceiver

The MAX3002EUA from Maxim Integrated is a versatile and high-performance interface transceiver that is designed to cater to a wide range of digital communication needs. This compact device is part of Maxim’s family of level translators, offering a reliable solution for voltage level translation applications where interfacing between different logic levels is required.

Key Features:

  • Voltage Range: The MAX3002EUA operates over a broad voltage range, making it suitable for multi-voltage systems. It can handle Vcc from 1.2V to 3.6V, which allows it to interface with low-voltage components effectively.
  • High-Speed Operation: Designed for high-speed operation, it is capable of running at speeds that meet the requirements of the most demanding applications, ensuring efficient data transfer without bottlenecks.
  • Bidirectional Level Translation: The device supports bidirectional level translation without the need for a direction control signal, simplifying the design and reducing control line usage.
  • Low Power Consumption: It is optimized for low power consumption, which helps in extending battery life in portable applications and reducing power costs in stationary setups.
  • Robust ESD Protection: The MAX3002EUA includes integrated ESD protection circuits, which safeguard the device against electrostatic discharges, ensuring a longer operational life and reliability.
  • Compact Package: Available in a small 8-pin µMAX package, it is ideal for space-constrained applications where board real estate is at a premium.

Applications:

The MAX3002EUA is suitable for a variety of applications, including but not limited to:

  • Cellular phones
  • PDAs and handheld devices
  • Laptops and notebooks
  • Data communication systems
  • Portable medical devices

With its combination of high-speed performance, low power consumption, and robust protection features, the Maxim Integrated MAX3002EUA is an excellent choice for designers looking to create efficient and reliable systems that require voltage level translation. Whether it's for interfacing legacy devices with newer technology or for creating a bridge between different logic families, the MAX3002EUA provides a compact and effective solution.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess