EN
  • EN
  • DE

MAX2991ECM+T

Part No MAX2991ECM+T
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX FRONT-END 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Analog Front-End Transceiver
Number of Circuits 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 36mA, 70mA
Power (Watts) 1.54W
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP/48-TQFP (7x7)
Includes Automatic Gain Control (AGC)
Win Source Part Number 1067117-MAX2991ECM+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX2991
Introduction Date January 01, 2010
ECCN 5A991.b.1
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2991ECM+T CAD Model

Description

Maxim Integrated MAX2991ECM+T Power-Line Communication Transceiver

The MAX2991ECM+T from Maxim Integrated is an advanced power-line communication (PLC) transceiver that enables robust network communication over existing power lines. This transceiver is part of Maxim's comprehensive line of energy management and automation solutions. It is designed to facilitate bidirectional communication in a variety of applications, including smart grid infrastructure, home automation, and remote monitoring systems.

The MAX2991ECM+T operates within the CENELEC, FCC, and ARIB frequency bands, making it suitable for deployment in a wide range of geographic locations. It integrates a physical (PHY) layer and a media access control (MAC) layer compliant with the IEEE 1901.2 standard, ensuring interoperability with other compliant devices and systems.

This highly integrated PLC transceiver features on-chip signal processing, which includes digital signal processing (DSP) blocks for robust modulation and demodulation of signals. It supports several modulation schemes, such as Binary Phase Shift Keying (BPSK) and Quadrature Phase Shift Keying (QPSK), providing flexibility in data rate and communication range trade-offs.

The MAX2991ECM+T is designed with power efficiency in mind. Its low-power modes and wake-on-demand capability help to reduce overall power consumption, which is critical for battery-operated or energy-sensitive applications. The device also includes built-in error detection and correction mechanisms to ensure reliable data transmission even in noisy environments.

For ease of integration, the MAX2991ECM+T is offered in a compact 48-pin LQFP package, making it a space-saving solution for designs where board real estate is at a premium. Additionally, it is designed to operate over a wide temperature range, which is essential for outdoor or industrial environments.

Developers can take advantage of Maxim Integrated's support tools, including evaluation kits and reference designs, to accelerate the design and deployment of systems utilizing the MAX2991ECM+T. With its robust feature set and reliable performance, the MAX2991ECM+T is an excellent choice for developers looking to implement power-line communication in their next project.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4444 $57.7776
10+ $11.8526 $118.5260
16+ $11.4819 $183.7104
21+ $11.1111 $233.3331
27+ $10.7415 $290.0205
36+ $9.6304 $346.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess