EN
  • EN
  • DE

MAX2980CCB

Part No MAX2980CCB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702808-MAX2980CCB
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2980CCB CAD Model

Description

Maxim Integrated's MAX2980CCB Powerline Communication Transceiver

The MAX2980CCB from Maxim Integrated is a cutting-edge powerline communication (PLC) transceiver designed to enable robust and reliable data communication over existing power lines. This innovative device is part of Maxim's portfolio of energy-management ICs, tailored to facilitate efficient and intelligent networking solutions for a variety of applications, including home automation, remote metering, and industrial control systems.

The MAX2980CCB is engineered to operate over a wide frequency range, making it highly adaptable to different regulatory standards across the globe. With its sophisticated modulation and coding schemes, it ensures high data rates and long-range communication, even in environments with significant electrical noise. This transceiver is an excellent choice for developers looking to implement PLC systems without the need for additional wiring, thereby reducing installation costs and complexity.

Featuring a robust physical layer (PHY) and a flexible media access control (MAC) layer, the MAX2980CCB provides a complete solution for the physical networking of devices. Its built-in error correction and advanced signal processing capabilities enhance the reliability of data transmissions, crucial for critical applications where data integrity is paramount.

One of the key advantages of the MAX2980CCB is its low-power operation, which aligns with the growing demand for energy-efficient technologies. The device also includes several power-saving modes, allowing for further reduction of power consumption when the network is idle or when high performance is not required.

The MAX2980CCB comes in a compact, surface-mount package, making it easy to integrate into a wide range of products. Its compatibility with various microcontrollers and digital signal processors allows for seamless integration into existing designs, providing a quick and efficient way to add PLC capabilities to any product.

In summary, Maxim Integrated's MAX2980CCB is a versatile and powerful PLC transceiver that offers a reliable and cost-effective solution for data communication over power lines. Its advanced features and low-power operation make it an ideal choice for developers looking to enhance the connectivity of their smart devices and systems.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess