EN
  • EN
  • DE

MAX297CWE+T

Part No MAX297CWE+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8TH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1067112-MAX297CWE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX297CWE+T CAD Model

Description

Maxim Integrated MAX297CWE+T: High-Performance, 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX297CWE+T from Maxim Integrated is a state-of-the-art, 8th-order, lowpass, elliptic filter that offers a unique combination of features and performance for signal processing applications. Designed using switched-capacitor technology, this filter component provides a precise filtering solution with a sharp transition band and excellent stopband attenuation.

Key Features:

  • High Order Filter: As an 8th-order filter, the MAX297CWE+T provides a steep attenuation curve, making it ideal for applications requiring a sharp cutoff between the passband and the stopband.
  • Elliptic Response: The elliptic filter response ensures maximum selectivity and fast transition from passband to stopband, which is critical for applications where space and frequency are limited.
  • Programmable Corner Frequency: The corner frequency can be set from 0.1Hz to 25kHz, providing flexibility for a wide range of applications. The frequency can be adjusted using external clock signals or resistors.
  • Low Distortion: With low total harmonic distortion (THD), the MAX297CWE+T is suitable for high-fidelity audio applications and other signal processing tasks that require clean filtering with minimal signal alteration.
  • Single or Dual Power Supply: This filter can operate with a single +5V power supply or dual ±5V supplies, allowing for easy integration into various system architectures.

Applications:

The versatility of the MAX297CWE+T makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Anti-aliasing for data acquisition systems
  • Digital signal processing interfaces
  • High-fidelity audio equipment
  • Instrumentation and control systems
  • Communication devices

The MAX297CWE+T comes in a compact 16-pin SOIC package, making it suitable for space-constrained designs without compromising performance. With its robust design and high-quality filtering capabilities, the MAX297CWE+T from Maxim Integrated is an ideal choice for engineers and designers looking for a reliable and flexible solution to their filtering needs.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess