EN
  • EN
  • DE

MAX295EWE

Part No MAX295EWE
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description 8th-Order, Lowpass, Switched-Capacitor Filters | IC FILTER 25KHZ LOWPASS 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 4.75V ~ 11V, ±2.375V ~ 5.5V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX295
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212829-MAX295EWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX295EWE CAD Model

Description

The MAX295EWE from Maxim Integrated is a precision, lowpass, switched-capacitor filter specifically designed to provide a sharp cutoff and excellent frequency characteristics for a variety of audio and data signal processing applications. This 8th-order, Elliptic, lowpass filter operates with a single +5V supply, making it an ideal choice for single-supply systems that require high-performance filtering.

Key Features

  • High Selectivity: The MAX295EWE offers an 8th-order filter response, which ensures a steep attenuation rate beyond the cutoff frequency, providing excellent selectivity for signal processing.
  • Low Distortion: With its precision design, this filter achieves low distortion levels, making it suitable for high-fidelity audio applications and other signal processing tasks that demand high-quality filtering.
  • Programmable Frequency: Users can set the cutoff frequency by an external clock or control it through a clock-to-corner frequency ratio, allowing for flexible integration into various system designs.
  • Single-Supply Operation: The device's +5V single-supply operation simplifies power supply requirements and is ideal for portable or battery-powered applications.
  • Compact Package: Available in a 16-pin SOIC package, the MAX295EWE saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX295EWE is versatile and can be used in numerous applications where precision filtering is required. Some typical applications include:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Signal reconstruction filters
  • Spectrum analyzers
  • Communication systems

Conclusion

The Maxim Integrated MAX295EWE lowpass filter is an excellent choice for designers seeking a reliable, high-performance filtering solution. Its precision characteristics, low distortion, and ease of use make it a valuable component in any signal processing application. Whether for audio systems, measurement equipment, or communication devices, the MAX295EWE provides the filtering quality that modern electronic systems require.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1655 $62.1655
2+ $51.0076 $102.0152
4+ $49.4136 $197.6544
5+ $47.8196 $239.0980
6+ $46.2256 $277.3536
8+ $41.4437 $331.5496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,691 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess