Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Intel
Series Intel® FPGA Download Cable
Package Box
Type Programmer (In-Circuit/In-System)
For Use With/Related Products Altera
Contents Board(s)
Base Product Number PL-USB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.90.0000
California Prop 65 Warning Information
Win Source Part Number 1351092-PL-USB-BLASTER-RCN
Ultra Librarian 3D Model Ultra Librarian PL-USB-BLASTER-RCN CAD Model

Description

The PL-USB-BLASTER-RCN is a programmer that belongs to the Intel FPGA Download Cable series.

  • Series: Intel FPGA Download Cable
  • Application: Programming, emulating, and debugging electronic devices.
  • Compatibility: Altera devices
  • Features: High-speed interface, compact design

You May Also Be Interested in

Xeltek
Need more? Email Us
ECAD model for SUPERPRO 500P
OSRAM Opto Semiconductors Inc.
KIT EVAL FOR AS5X6X
Need more? Email Us
ECAD model for AS5X6X-EK-ST
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
ECAD model for CYBLE-022001-PROG
STMicroelectronics
Need more? Email Us
ECAD model for ST62GP-EMU2
NXP / Nexperia
CYCLONE UNIVERSAL FX PROGRAMMER
Need more? Email Us
ECAD model for U-CYCLONE-FX
STMicroelectronics
Need more? Email Us
ECAD model for STX-RLINK
STMicroelectronics
Need more? Email Us
ECAD model for ST7MDT10-EMU3
Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us
ECAD model for S5U1C17001H2100
Microchip Technology
Need more? Email Us
ECAD model for SILICON-SCULPTOR_3

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention